Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 12 Weeks
Features ADS4125 series 12 Bit 125M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Manufacturer Texas Instruments
Package Box
Family Name ADS4125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 296-30645, ADS4125EVM-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910847-ADS4125EVM
Ultra Librarian 3D Model Ultra Librarian ADS4125EVM CAD Model

Description

Introducing the ADS4125EVM Evaluation Module

The ADS4125EVM is a robust evaluation module designed by Texas Instruments to facilitate the testing and performance evaluation of the ADS4125, a high-speed, low-power, 12-bit analog-to-digital converter (ADC). This state-of-the-art module serves as an essential tool for designers and engineers to explore the features and capabilities of the ADS4125 in a user-friendly environment.

At the heart of the ADS4125EVM is the ADS4125 ADC, which boasts a remarkable sampling rate of up to 65 MSPS (mega samples per second), making it an ideal choice for applications that require high-speed data acquisition, such as medical imaging, test and measurement equipment, and wireless communications. The ADC's exceptional performance is characterized by its excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring precise and accurate signal conversion.

Key Features of the ADS4125EVM:

  • Easy-to-use Interface: The ADS4125EVM provides a straightforward interface for quick setup and operation. It can be connected to a host system via an FMC (FPGA Mezzanine Card) connector, making it compatible with a variety of FPGA development boards for further processing and analysis.
  • Flexible Power Options: The module supports a range of power supply options, including an onboard power supply circuit, which simplifies the process of providing the correct voltages to the ADC.
  • Comprehensive Software Support: Texas Instruments offers a suite of software tools to accompany the ADS4125EVM. These tools enable users to control the ADC, capture data, and analyze performance without the need for extensive programming.
  • Reference Clock: The module includes a provision for an external reference clock, which is critical for applications that demand high timing accuracy and synchronization.
  • Demonstration Ready: The ADS4125EVM is designed to demonstrate the full capabilities of the ADS4125 right out of the box, with minimal additional components required.

In addition to these features, the ADS4125EVM offers a comprehensive layout that minimizes signal distortion and noise, ensuring the integrity of the signal chain. This careful design allows users to fully evaluate the ADS4125's performance in a controlled and accurate manner.

Whether you are developing cutting-edge technology or conducting high-precision research, the ADS4125EVM from Texas Instruments provides the necessary platform to push the boundaries of high-speed analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR ADS8332
Need more? Email Us
ECAD model for ADS8332EVM
Murata Power Solutions Inc.
Analog to Digital Converters - ADC Analog to Digital Converter
Need more? Email Us
ECAD model for ADC-318
Texas Instruments
DEMO BOARD FOR ADS830E
Need more? Email Us
ECAD model for DEM-ADS830E
Analog Devices Inc.
BOARD EVALUATION FOR AD7678 / AD7678AS/AD7678ACPZ ADC Evaluation Kit 100KSPS PulSAR Software IDE
Need more? Email Us
ECAD model for EVAL-AD7678CB
Maxim Integrated
EVAL KIT W/MODULE FOR MAX11214 2 / MAX11166 - 16 Bit 500k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for MAXPRECADCMB#
Texas Instruments
EVAL MODULE FOR ADS1231 / ADS1231 ADC Reference Design Board
Need more? Email Us
ECAD model for ADS1231REF
Texas Instruments
EVALUATION MODULE FOR ADS7835
Need more? Email Us
ECAD model for ADS7835EVM
Texas Instruments
EVAL MODULE FOR ADS7924
Need more? Email Us
ECAD model for ADS7924EVM
Analog Devices Inc.
14-Bit, 20/40/65 MSPS Dual A/ D Converter
Need more? Email Us
ECAD model for AD9248BST-65

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention