Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM7® series Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series LPC2100
Package Tray
Part Status Obsolete
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name LPC21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-2242, 935273747151, LPC2105BBD48-S
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878013-LPC2105BBD48,151
Ultra Librarian 3D Model Ultra Librarian LPC2105BBD48,151 CAD Model

Description

NXP LPC2105BBD48,151 Microcontroller

The NXP LPC2105BBD48,151 is a robust microcontroller that is part of the LPC2100 family, designed to provide a high-performance and cost-effective solution for a wide range of embedded applications. This microcontroller is based on a 32-bit ARM7TDMI-S CPU core, which delivers exceptional processing power and efficiency, making it an ideal choice for industrial control, medical systems, automotive, and other embedded systems.

Key Features:

  • CPU: 32-bit ARM7TDMI-S with a 70 MHz maximum CPU clock speed, providing a solid foundation for applications that require a balance between performance and power consumption.
  • Memory: Comes with 32KB of on-chip static RAM and 128KB of on-chip flash memory, enabling efficient storage and execution of code.
  • Debugging: Embedded In-System Programming (ISP) and In-Application Programming (IAP) via on-chip boot loader software, allowing for easy development and debugging.
  • I/O Ports: Multiple 32-bit timers, an advanced PWM unit, and up to 46 GPIO pins make it flexible for interface with a wide range of peripherals.
  • Communication Interfaces: Includes UARTs, I2C-bus, SPI, and SSP with buffering and variable data length capabilities for versatile serial communications.
  • Power Management: Integrated power management unit with a range of power-saving modes to ensure efficient operation and extend battery life in portable devices.
  • Package: Available in a compact 48-pin LQFP package, ideal for space-constrained applications.

Applications:

The LPC2105BBD48,151 is engineered for applications that demand high-speed signal processing, low power consumption, and minimal space usage. It is often found in applications such as industrial automation, motor control, embedded communications, and handheld devices.

Quality and Reliability:

NXP is known for its commitment to quality and reliability, and the LPC2105BBD48,151 is no exception. It is designed to meet the rigorous standards required for industrial and automotive grade products, ensuring long-term reliability for critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 32KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CK32MP205-E/PT
Silicon Labs
IC MCU 32BIT 128KB FLASH 32QFN
Lowest to $5.6858
ECAD model for EFM32TG11B520F128GM32-B
Microchip Technology
IC MCU 8BIT 32KB FLASH 44PLCC / 80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)
Lowest to $25.8424
ECAD model for AT89C51CC01UA-SLSUM
NXP / Nexperia
IC MCU 8BIT 4KB FLASH 8SO
Need more? Email Us
ECAD model for MCHC908QT4VDWE
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Lowest to $14.1429
ECAD model for STM32H723ZET6
Microchip Technology
IC MCU 8BIT 16KB FLASH 64LQFP / 80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Lowest to $15.7628
ECAD model for AT89C5130A-RDRUM
Infineon Technologies
IC MCU 32BIT 4.0625MB 208TEQFP
Need more? Email Us
ECAD model for S6J32GEKSNSE20000
Infineon Technologies
IC MCU 16BIT 160KB FLASH 48LQFP / F²MC-16FX F²MC-16FX CY96310 Microcontroller IC 16-Bit 56MHz 160KB (160K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for CY96F315RSBPMC-GS-UJE2
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Lowest to $8.2612
ECAD model for STM32U575ZIT6

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention