EN
  • EN
  • DE

ADS131E06IPAG

Part No ADS131E06IPAG
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tray
Number of Bits 16, 24
Number of Channels 6
Power (Watts) 13.5 mW
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.8V ~ 3.6V
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ADS131E06
Other Names 296-49533,ADS131E06IPAG
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265287-ADS131E06IPAG
Ultra Librarian 3D Model Ultra Librarian ADS131E06IPAG CAD Model

Description

Product Overview: ADS131E06IPAG

The ADS131E06IPAG is a precision, low-power, six-channel, analog-to-digital converter (ADC) from Texas Instruments, designed to cater to a wide array of applications that require high-resolution signal acquisition. With its 24-bit delta-sigma (ΔΣ) architecture, it is particularly well-suited for the demanding requirements of industrial measurement and monitoring systems, such as energy metering, medical instrumentation, and industrial process control.

This versatile ADC features a simultaneous-sampling rate that ensures accurate multi-channel measurements, making it an excellent choice for systems that demand synchronized signal acquisition across multiple channels. The device operates with a data rate of up to 4 kSPS (kilo samples per second), providing the flexibility to support both high-speed and precision-oriented applications.

The ADS131E06IPAG boasts a wide analog input dynamic range, which is achieved without the need for external signal conditioning. This simplifies the design and reduces the system's overall cost and complexity. The input-referred noise is as low as 100 nVRMS at 10 SPS (samples per second), ensuring high-precision measurements in noise-sensitive applications.

This ADC also incorporates several built-in features that enhance its performance and ease of use. These features include an internal oscillator, a temperature sensor, a burnout current source, and a voltage reference with low drift and low noise characteristics. Additionally, the device supports SPI-compatible serial interface, enabling straightforward integration with microcontrollers and digital signal processors.

The ADS131E06IPAG is offered in a compact 64-pin TQFP (Thin Quad Flat Package), which is ideal for space-constrained applications. Its industrial temperature range of -40°C to +125°C ensures reliable operation under extreme conditions.

With its combination of high resolution, low power consumption, and robust feature set, the ADS131E06IPAG from Texas Instruments is an excellent choice for designers looking to implement precise and reliable data acquisition in their next project.

For more detailed specifications and application support, please refer to the official Texas Instruments datasheet and product resources.

You May Also Be Interested in

Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Texas Instruments
Lowest to $7.2089
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6015 $66.4060
8+ $13.6218 $108.9744
12+ $13.1961 $158.3532
16+ $12.7704 $204.3264
21+ $12.3447 $259.2387
28+ $11.0677 $309.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess