EN
  • EN
  • DE

ADS1247EVM-PDK

Part No ADS1247EVM-PDK
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description KIT DEMO FOR ADS1247 / ADS1247 series 24 Bit 2k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Texas Instruments
Package Box
Product Status Obsolete
Number of A/D Converters 1
Number of Bits 24
Sampling Rate (Per Second) 2k
Data Interface SPI
Utilized IC / Part ADS1247
Supplied Contents Board(s)
Base Product Number ADS1247
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-30630,ADS1247EVM-PDK-ND,ADS1247EVMPDK
Standard Package 1
Win Source Part Number 1032066-ADS1247EVM-PDK
Ultra Librarian 3D Model Ultra Librarian ADS1247EVM-PDK CAD Model

Description

Introducing the ADS1247EVM-PDK: A Comprehensive Evaluation Kit from Texas Instruments

The ADS1247EVM-PDK by Texas Instruments is a complete evaluation/demonstration kit designed for the ADS1247, a precision, 24-bit analog-to-digital converter (ADC) with a built-in programmable gain amplifier (PGA). This product is tailored for the most demanding data acquisition applications that require high-resolution and low-noise performance, such as temperature sensing, medical instrumentation, industrial process control, and weight measurement.

Key Features of the ADS1247EVM-PDK

  • High Precision: The ADS1247 ADC offers exceptional precision with its 24-bit resolution, making it ideal for applications where accuracy is paramount.
  • Integrated PGA: The onboard programmable gain amplifier allows for signal amplification up to 128 times, enabling the capture of small signal variations with high fidelity.
  • Flexible Data Rates: With data rates ranging from 5SPS to 2kSPS, the ADS1247 can be configured for various scenarios from power-saving low-speed operations to high-speed data acquisition.
  • Multiple Interface Options: The evaluation module includes a USB interface for quick and easy connection to a PC, facilitating the use of the provided software for data analysis and device configuration.

What's Included in the PDK?

The Performance Development Kit (PDK) comes with everything needed to start evaluating the ADS1247. It includes the ADS1247 Evaluation Module (EVM), an MMB0 motherboard, and the necessary software to interface with the device. The motherboard serves as an interface between the EVM and the PC, providing power and communication channels.

Software and Support

Texas Instruments provides comprehensive software support for the ADS1247EVM-PDK, which includes an intuitive graphical user interface (GUI) for device configuration, data collection, and analysis. The software package allows users to customize settings, such as sample rate and PGA gain, in real-time. Additionally, extensive documentation and online support resources are available to assist with the development process and troubleshooting.

Conclusion

The ADS1247EVM-PDK is an invaluable tool for engineers and developers looking to harness the capabilities of the ADS1247 ADC. With its high precision, flexibility, and user-friendly interface, it accelerates the development cycle and helps bring products to market faster. Whether for prototyping or for in-depth analysis, the ADS1247EVM-PDK from Texas Instruments stands out as a superior solution for advanced data acquisition systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess