EN
  • EN
  • DE

MAX4932EWC+T

Part No MAX4932EWC+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description DUAL 3:1 CLICK LESS AUDIO MULTIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Audio
Switch Circuit SP3T
Number of Channels 2
On-State Resistance (Max) 800mOhm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Features Break-Before-Make, Clickless
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFBGA, WLBGA
Supplier Device Package 12-WLP (2.14x1.56)
Base Product Number MAX4932
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704323-MAX4932EWC+T
Ultra Librarian 3D Model Ultra Librarian MAX4932EWC+T CAD Model

Description

The Maxim Integrated MAX4932EWC+T is a sophisticated high-speed USB analog switch designed to provide a seamless interface for USB 2.0 applications. It is a part of Maxim's comprehensive range of integrated circuits tailored for efficient and reliable data communication tasks.

Key Features

  • High-Speed USB 2.0 Compatibility: The MAX4932EWC+T supports high-speed data rates of up to 480Mbps, making it suitable for USB 2.0 applications.
  • Low On-Capacitance (CON): With an on-capacitance of just 6pF (typical), the switch minimizes signal attenuation, ensuring integrity in data transmission.
  • Low On-Resistance (RON): The device features a low on-resistance of 4.5Ω (typical), which reduces voltage drop and power loss across the switch.
  • Single 3.0V to 3.6V Operation: It operates from a single supply voltage, simplifying the power design for USB interfaces.
  • ESD Protection: Integrated ESD protection circuits safeguard the USB lines from electrostatic discharges, ensuring robust performance in challenging environments.
  • Compact Packaging: The MAX4932EWC+T comes in a space-saving WLP (Wafer-Level Package), which is ideal for portable electronic devices where board space is at a premium.

Applications

The MAX4932EWC+T is highly versatile and can be used in various applications including:

  • Smartphones and Tablets
  • Portable Media Players
  • Notebook and Desktop Computers
  • USB Hubs, Docking Stations, and Peripherals
  • Industrial Control Systems

Ordering Information

The product is available in tape and reel form, denoted by the '+T' suffix in the part number, facilitating easy integration into automated manufacturing processes.

Maxim Integrated's commitment to quality and innovation ensures that the MAX4932EWC+T high-speed USB switch is a reliable and efficient solution for managing USB connectivity in advanced electronic systems.

You May Also Be Interested in

STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess