EN
  • EN
  • DE

7603901EA

Part No 7603901EA
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description RETRIGGERABLE MONOSTABLE MULTIVI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 54LS
Package Tube
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 34 ns
Current - Output High, Low 4mA, 400µA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 550957-7603901EA
Ultra Librarian 3D Model Ultra Librarian 7603901EA CAD Model

Description

Product Overview: 7603901EA by Texas Instruments

The 7603901EA is a high-performance integrated circuit (IC) developed by the renowned electronics manufacturer, Texas Instruments (TI). Known for its precision and reliability, this product is part of TI's extensive range of semiconductor products that cater to a wide variety of applications across multiple industries.

Key Features

  • High Integration: The 7603901EA IC incorporates advanced features and multiple functions within a single chip, reducing the need for additional components and simplifying design complexity.
  • Robust Performance: Designed to meet stringent industry standards, this product delivers consistent performance even under challenging conditions, making it suitable for mission-critical applications.
  • Energy Efficient: Texas Instruments is known for its focus on power management, and the 7603901EA is no exception. It operates with high efficiency, minimizing power consumption and heat generation.
  • Wide Operating Temperature Range: This IC is designed to function reliably over a broad range of temperatures, ensuring stability and performance in diverse environments.

Applications

The versatility of the 7603901EA makes it ideal for use in a variety of sectors, including:

  • Automotive systems
  • Industrial control units
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices

Quality and Support

As with all Texas Instruments products, the 7603901EA is manufactured to the highest quality standards. Customers can expect comprehensive technical support and resources, including datasheets, reference designs, and application notes, to facilitate seamless integration into their projects.

Ordering Information

The 7603901EA is available for order through authorized Texas Instruments distributors. For pricing, availability, and additional product specifications, please visit the Texas Instruments website or contact their customer service team.

Note: The information provided here is a general description of the product. For detailed technical specifications and application guidance, please refer to the official Texas Instruments documentation.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess