Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830420-MC4558G
Ultra Librarian 3D Model Ultra Librarian MC4558G CAD Model

Description

The MC4558G is a dual operational amplifier manufactured by UTC (Unisonic Technologies Co., Ltd.). It's a general-purpose, high-performance amplifier suitable for a variety of analog signal processing applications.

Applications:

  • Audio amplifiers and preamplifiers
  • Active filters
  • Signal conditioning circuits
  • Voltage followers
  • Oscillators
  • Instrumentation amplifiers

Features:

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package.
  • High Open-Loop Gain: Provides excellent signal amplification.
  • Wide Supply Voltage Range: Operates from a wide range of single or dual supply voltages.
  • Short Circuit Protection: Prevents damage from output shorts.
  • Internal Frequency Compensation: Simplifies circuit design and reduces external components.
  • Low Input Bias Current: Minimizes input loading effects.
  • Low Input Offset Voltage: Ensures accurate signal amplification.

Benefits:

  • Versatile Application: Suitable for a wide range of analog signal processing applications.
  • Simplified Design: Internal compensation reduces the need for external components, saving board space and cost.
  • Improved Signal Accuracy: High gain and low offset voltage ensure precise signal amplification.
  • Robust Performance: Short circuit protection ensures reliable performance.
  • Cost-Effective Solution: Offers a good balance of performance and price.

Technical Specifications: The MC4558G typically operates with a supply voltage range of ±5V to ±15V. Key parameters include a high open-loop gain, low input offset voltage, and low input bias current. It is available in various packages, including DIP-8 and SO-8.

The MC4558G is a reliable and versatile dual op-amp suitable for a wide variety of analog signal processing applications. Its high performance and cost-effectiveness make it a popular choice for many designs.

You May Also Be Interested in

Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG
Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L
Mitsubishi
Need more? Email Us
ECAD model for M5M27C101K-12
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R
XLSemi
Need more? Email Us
ECAD model for XL5005E1
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K
Texas Instruments
Lowest to $1.3577
ECAD model for LM73CIMK-0PB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.1061 $64.7210
1,475+ $0.0879 $129.6525
2,275+ $0.0853 $194.0575
3,175+ $0.0815 $258.7625
4,100+ $0.0790 $323.9000
5,455+ $0.0711 $387.8505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 101,000 pieces
MOQ: 610 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention