EN
  • EN
  • DE

66AK2H12BAAW2

Part No 66AK2H12BAAW2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP ARM SOC 1517FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 66AK2Hx KeyStone Multicore
Packaging Tray
Type DSP+ARM
Interface EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate 1.2GHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 12.75MB
Voltage - I/O 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core Variable
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 1517-BBGA, FCBGA
Manufacturer Package 1517-FCBGA (40x40)
Win Source Part Number 764501-66AK2H12BAAW2
Popularity Medium
Supply and Demand Status Limited
Family Name 66AK2H12
ECCN 5A991.b
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 66AK2H12BAAW2 CAD Model

Description

The Texas Instruments 66AK2H12BAAW2 is a high-performance, multicore SoC that is part of the KeyStone II architecture, designed to meet the rigorous demands of modern embedded processing. This system-on-chip integrates advanced digital signal processing (DSP) cores with ARM Cortex-A15 MPCore processors, providing a versatile platform for applications requiring intense computational power and real-time processing.

Key Features:

  • High-Performance Multicore Processing: Equipped with four TMS320C66x DSP cores and dual ARM Cortex-A15 cores, this SoC delivers exceptional processing capabilities for a wide range of high-throughput applications.
  • Integrated Memory Controller: Features a 32-bit DDR3/DDR3L memory controller with ECC, offering robust error correction and data integrity for critical applications.
  • High-Speed Connectivity: Includes a variety of high-speed interfaces such as PCIe, SRIO, Gigabit Ethernet, and HyperLink, providing flexible and fast data transfer options for complex systems.
  • Enhanced Data Security: Comes with security features like a secure boot, encryption, and a network security engine, ensuring the protection of sensitive information and communication.
  • Energy-Efficient Operation: Designed with TI's SmartReflex™ power and performance management technologies, the 66AK2H12BAAW2 optimizes power usage across different operating conditions.

Applications:

The 66AK2H12BAAW2 is ideal for a wide array of applications, including but not limited to:

  • High-performance computing
  • Telecommunications infrastructure
  • Industrial automation
  • Medical imaging
  • Networking equipment
  • Server and cloud computing

With its combination of DSP and ARM cores, high-speed interfaces, and advanced security features, the Texas Instruments 66AK2H12BAAW2 SoC stands out as a powerful solution for developers looking to push the boundaries of what's possible in embedded computing and communications technology.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess