EN
  • EN
  • DE

ADS54J66IRMP

Part No ADS54J66IRMP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Quad-Channel, 14-Bit, 500-MSPS ADC with Integrated DDC | IC ADC 14BIT PIPELINED 72VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 14
Sampling Rate (Per Second) 500M
Number of Inputs 4
Input Type Differential
Data Interface JESD204B
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type External
Supply Voltage , Analog 1.8V ~ 2V, 2.85V ~ 3.6V
Supply Voltage , Digital 1.8V ~ 2V
Features Interleavable, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 72-VFQFN Exposed Pad
Supplier Device Package 72-VQFN
Mounting Style SMD
Family Part Number ADS54J60
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Win Source Part Number 1141750-ADS54J66IRMP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS54J66IRMP CAD Model

Description

The Texas Instruments ADS54J66IRMP is a high-performance, dual-channel, 16-bit, 500 MSPS analog-to-digital converter (ADC) that offers a cutting-edge solution for demanding applications in the fields of test and measurement, wireless infrastructure, defense electronics, and radar systems. This device is part of the ADS54J66 series, which is known for its exceptional signal processing capabilities and robust feature set.

Key Features

  • High-Speed Performance: With a sampling rate of up to 500 MSPS, this ADC provides the speed required for high-bandwidth signals, ensuring accurate digitization of analog inputs with minimal latency.
  • Dual-Channel Operation: The dual-channel configuration allows for simultaneous sampling of two separate input signals, making it ideal for I/Q demodulation and other complex signal processing tasks.
  • High Resolution: The 16-bit resolution of the ADS54J66IRMP ensures a high dynamic range, allowing for precise measurement of signal amplitude variations.
  • JESD204B Interface: The device features a JESD204B serial interface, which simplifies high-speed data transfer to digital signal processors (DSPs) or FPGAs, reducing the number of data I/O required and minimizing board space.
  • Integrated Digital Down Converter (DDC): The built-in DDC enhances digital processing by reducing data rates, which can help to simplify subsequent digital filtering and processing stages.

Applications

  • Wireless Communication Infrastructure
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • Electronic Warfare and Defense Electronics

The ADS54J66IRMP from Texas Instruments is a robust, high-speed ADC that delivers exceptional performance and reliability for professional-grade applications. Its comprehensive feature set and superior signal fidelity make it a preferred choice for engineers and designers looking to push the boundaries of data acquisition and signal processing.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $629.0212 $629.0212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 392 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess