EN
  • EN
  • DE

SUP70N04-10

Part No SUP70N04-10
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 40-V (D-S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262576-SUP70N04-10
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUP70N04-10 CAD Model

Description

The SUP70N04-10 is a Power MOSFET manufactured by Vishay Siliconix. It's part of their TrenchFET® power MOSFET family and is optimized for high-efficiency switching applications. The device boasts a low on-resistance, which minimizes conduction losses, and is designed for fast switching to reduce switching losses, contributing to overall higher efficiency in power conversion systems.

Applications:

  • Synchronous Rectification in DC-DC Converters
  • Power Supplies
  • Motor Control
  • Load Switching
  • Battery Management Systems

Features:

  • TrenchFET® Power MOSFET Technology
  • Ultra-Low On-Resistance RDS(on)
  • Low Gate Charge Qg
  • 100% Rg Tested
  • RoHS Compliant
  • Halogen-Free According to IEC 61249-2-21 Definition

Benefits:

  • High Efficiency: The ultra-low on-resistance significantly reduces conduction losses, maximizing efficiency in power conversion circuits.
  • Reduced Power Dissipation: Lower RDS(on) directly translates to less heat generation, simplifying thermal management and improving system reliability.
  • Faster Switching Speeds: Low gate charge allows for faster switching, further reducing power losses and enabling higher operating frequencies.
  • Improved Gate Robustness: Undergoing 100% Rg testing ensures stable and predictable gate drive performance.
  • Environmentally Compliant: RoHS compliance ensures the device adheres to environmental regulations.

Additional Details:

The SUP70N04-10 utilizes Vishay's advanced TrenchFET® technology to achieve optimal performance. This design minimizes both conduction and switching losses, making it ideal for high-frequency, high-efficiency power conversion. The low gate charge (Qg) characteristics of the device contribute to reducing switching losses. The device is typically available in a PowerPAK® SO-8 package for surface mount applications. Refer to the Vishay Siliconix datasheet for detailed electrical characteristics, thermal impedance, and application guidelines. Specific parameters to note include the Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), continuous Drain Current (ID), pulsed Drain Current (IDM), and the device's thermal resistance (RthJA and RthJC), which are essential for thermal management design. The datasheet will also detail the gate threshold voltage (VGS(th)), which is important for proper gate drive circuit design. The Rg (gate resistance) test ensures consistency across parts, contributing to stable and reliable circuit operation.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Cypress Semiconductor Corp
Lowest to $386.1000
Spansion
Need more? Email Us
Toko America Inc.
Need more? Email Us
Silergy Corp
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess