EN
  • EN
  • DE

LTC4002ES8-4.2#TRPBF

Part No LTC4002ES8-4.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY LI-ION 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 4.2V
Maximum Supply Voltage 22V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 122111-LTC4002ES8-4.2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4002ES8-4.2#TRPBF CAD Model

Description

Product Overview: LTC4002ES8-4.2#TRPBF

The LTC4002ES8-4.2#TRPBF is a high-performance, standalone linear battery charger designed by Linear Technology for single-cell lithium-ion batteries. This advanced charging solution is housed in an ES8 package and is tailored specifically for portable, space-constrained applications that require efficient and reliable battery management.

Key Features

  • Precision Charge Voltage: The LTC4002ES8-4.2#TRPBF is programmed to accurately maintain a 4.2V charge voltage, which is crucial for maximizing the lifespan and performance of lithium-ion batteries.
  • Adjustable Charge Current: Users can set the charge current up to 1A using a single resistor, providing flexibility to match the charging needs of different battery capacities.
  • Automatic Recharge: The charger initiates a new charging cycle if the battery voltage falls below 4.05V, ensuring the battery remains fully charged over time.
  • Charge Status Output: A status pin provides real-time charge status, which can be used to drive an external LED or interface with a microcontroller for more advanced battery monitoring.
  • Thermal Regulation: To protect the battery and charger during high power or high ambient conditions, the LTC4002ES8-4.2#TRPBF features thermal regulation that reduces charge current.

Applications

The LTC4002ES8-4.2#TRPBF is ideal for a wide range of portable electronic devices, such as:

  • Handheld Instruments
  • Bluetooth Applications
  • Portable Medical Equipment
  • Smartphones and PDAs
  • Portable Media Players

Quality and Reliability

Linear Technology's LTC4002ES8-4.2#TRPBF is designed with the highest standards of quality and reliability. It features overvoltage protection that shields the battery from input voltages up to 13V, and its low dropout voltage ensures efficient charging even with a low input supply. The charger is also equipped with undervoltage lockout, which disables the charge process when the input voltage falls below an operational threshold, preventing damage to the battery and the charger circuit.

With its compact size, precision charging capabilities, and robust safety features, the LTC4002ES8-4.2#TRPBF is an excellent choice for designers looking for a dependable charging solution for lithium-ion batteries.

You May Also Be Interested in

Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess