EN
  • EN
  • DE

5962-8869101RA

Part No 5962-8869101RA
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description SN54ALS520 8-BIT IDENTITY/MAGNIT / Magnitude Comparator Bit Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Comparators
Mfr Texas Instruments
Series *
Package Bulk
Base Product Number 5962-8869101
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 6 pcs
Win Source Part Number 1381218-5962-8869101RA
Ultra Librarian 3D Model Ultra Librarian 5962-8869101RA CAD Model

Description

The 5962-8869101RA is a high-performance, precision integrated circuit from Texas Instruments, renowned for its reliability and versatility in various demanding applications. This product is specifically designed to meet the stringent requirements of aerospace and military applications, ensuring operation under extreme conditions.

Key Features

  • High Precision: The device is engineered for accurate signal processing, making it ideal for critical applications where precision is paramount.
  • Durable: Built to withstand harsh environments, the 5962-8869101RA operates reliably in a wide temperature range and is resistant to vibration and shock.
  • Low Power Consumption: It is designed for efficiency, consuming minimal power, which is essential for battery-powered or energy-sensitive systems.
  • Quality Assurance: As with all Texas Instruments products, this integrated circuit is manufactured to high-quality standards, ensuring consistent performance and longevity.

Applications

The 5962-8869101RA is versatile and can be used across a broad spectrum of applications, including but not limited to:

  • Avionics and onboard systems
  • Satellite and space exploration equipment
  • Military hardware and communication devices
  • High-reliability industrial applications

Technical Specifications

Parameter Value
Supply Voltage (VCC) Specific to product variation
Operating Temperature Range Specified by the military standard
Package Type Hermetically sealed
Quality Level Military-grade

For detailed specifications, application notes, and further information, customers are encouraged to visit the Texas Instruments official website or contact their customer support. The 5962-8869101RA is more than just a component; it's a reliable foundation upon which critical systems can be built with confidence.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess