EN
  • EN
  • DE
Part No 2312
Manufacturer Pololu Corporation
Catalog Solenoids, Actuators
Description LINEAR ACTUATOR MOTOR 12V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Actuators, Solenoids and Drivers - Electric Actuators/Cylinders
Mfr Pololu Corporation
Series Glideforce
Product Status Active
Type Linear Actuator
Motor Type Brushed
Stroke Length 12.000" (304.80mm)
Load Force (Dynamic) 112.40lbf (500.0N)
Load Force (Static) 562.02lbf (2500.0N)
Speed 0.57 in/s (14.5 mm/s)
Duty Cycle 25%
Voltage - Rated 12VDC
Construction Ball Screw
Features Limit Switches
Gear Reduction Ratio 20
Termination Style Cable with Connector
Temperature Range - Operating -25°C ~ 65°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8501.10.4060
Win Source Part Number 540376-2312
Ultra Librarian 3D Model Ultra Librarian 2312 CAD Model

Description

The Glideforce Linear Actuator is a high-quality electric actuator/cylinder designed for various applications in the motors, actuators, solenoids, and drivers category from Pololu Corporation.

  • Speed: 0.57 in/s (14.5 mm/s)
  • Features: Limit Switches, Ball Screw
  • Stroke Length: 12.000" (304.80mm)
  • Voltage: 12VDC
  • Duty Cycle: 25%
  • IP Rating: IP65
  • Motor: Brushed Motor
  • Gear Reduction Ratio: 20
  • Operating Temperature: -25°C to 65°C
  • Status: Active

You May Also Be Interested in

Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 0.1
Need more? Email Us
Kemet
KEMET, AE, RESIN, 8.5UM, 3500N
Need more? Email Us
Kemet
SOLENOID PIEZO 42.0UM 150V / Multilayer Piezoelectric Actuator, Resin Coated
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 2.2
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 0.3
Need more? Email Us
Kemet
KEMET, AE, RESIN, 18.0UM, 200N
Need more? Email Us
Schneider Electric
STD CONTROL 8-32A 110-240V
Need more? Email Us
Pololu Corporation
Need more? Email Us
Adafruit Industries LLC
MEDIUM PUSH-PULL SOLENOID 5V-6V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7279 $60.5511
21+ $5.5209 $115.9389
33+ $5.3488 $176.5104
45+ $5.1756 $232.9020
58+ $5.0035 $290.2030
78+ $4.4860 $349.9080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess