EN
  • EN
  • DE

DRV8323RHRGZR

Part No DRV8323RHRGZR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTIPHAS 6-60V 48QFN / Multiphase Motor Driver Power MOSFET Hardware 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Hardware
Technology Power MOSFET
Applications Brushless DC (BLDC)
Current - Output 5mA
Voltage - Supply 6V ~ 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number DRV8323
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847783-DRV8323RHRGZR
Ultra Librarian 3D Model Ultra Librarian DRV8323RHRGZR CAD Model

Description

Product Overview: Texas Instruments DRV8323RHRGZR

The DRV8323RHRGZR is a state-of-the-art motor driver from Texas Instruments, designed to efficiently drive three-phase brushless DC (BLDC) motors. It is a highly integrated solution that simplifies the design process for a wide range of applications, including power tools, drones, fans, pumps, and other automated equipment. Featuring advanced control options and robust protection features, this motor driver is engineered to deliver high performance and reliability.

Key Features

  • Smart Gate Drive: The DRV8323RHRGZR offers a smart gate drive architecture with three half-bridge drivers. It supports configurable gate drive settings, including adjustable current regulation and drive strength to optimize performance for various motor types and power ratings.
  • Six PWM Inputs: With its six independent PWM inputs, the device allows for flexible control schemes, enabling advanced commutation methods for smooth and efficient motor operation.
  • Integrated Protection: The device includes multiple protection features such as overcurrent, overtemperature, undervoltage lockout, and fault reporting. These features ensure safe operation under a variety of conditions, preventing damage to the motor driver and the system it controls.
  • Configurable Parameters: Users can configure a wide range of parameters via the SPI or hardware interface, allowing for custom settings tailored to specific application requirements.
  • Compact Package: The DRV8323RHRGZR comes in a compact 6.00 mm × 6.00 mm VQFN package, which is ideal for space-constrained applications while providing excellent thermal performance.

Applications

The versatility of the DRV8323RHRGZR makes it suitable for a diverse array of applications. Its robust performance and configurable options enable designers to use it in systems that require precise motor control and efficient power management. Whether it's for industrial automation, consumer electronics, or automotive applications, the DRV8323RHRGZR provides a reliable solution for controlling three-phase BLDC motors.

Conclusion

In summary, the Texas Instruments DRV8323RHRGZR motor driver is a highly integrated, feature-rich solution that offers designers the flexibility, efficiency, and reliability needed for advanced motor control applications. Its smart gate drive technology, comprehensive protection features, and compact form factor make it an excellent choice for driving three-phase BLDC motors in a wide range of products.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5145 $50.2900
49+ $2.0632 $101.0968
76+ $1.9987 $151.9012
104+ $1.9342 $201.1568
134+ $1.8698 $250.5532
179+ $1.6764 $300.0756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,991 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess