EN
  • EN
  • DE

TIBPAL20R6-15CNT

Part No TIBPAL20R6-15CNT
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series IMPACT-X™ PAL®
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type PAL
Voltage - Input 5V
Speed 15 ns
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number TIBPAL20
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 365921-TIBPAL20R6-15CNT
Ultra Librarian 3D Model Ultra Librarian TIBPAL20R6-15CNT CAD Model

Description

TIBPAL20R6-15CNT Programmable Array Logic Device

The TIBPAL20R6-15CNT is a high-performance programmable array logic (PAL) device manufactured by Texas Instruments, renowned for its reliability and versatility in digital circuit design. This device is a member of the Texas Instruments programmable logic devices family, specifically designed to meet the needs of high-speed logic system designs.

Key Features

  • Speed: The TIBPAL20R6-15CNT offers a maximum propagation delay time of 15 ns, ensuring swift operation for time-sensitive applications.
  • Logic Elements: It contains a matrix of AND gates and OR gates that can be programmed to realize a wide range of combinatorial logic functions.
  • Programmability: The device can be user-programmed to match specific logic requirements, which provides a flexible solution for custom logic designs.
  • I/O Pins: It comes with a total of 20 pins, which includes 14 input/output pins that can be configured according to the needs of the application.
  • Power Supply: The device operates on a nominal power supply voltage of 5V, compatible with TTL logic levels.

Applications

The TIBPAL20R6-15CNT is widely used in various applications including but not limited to:

  • Automotive systems
  • Telecommunications
  • Industrial controls
  • Data processing equipment
  • Custom logic circuit implementations

Quality and Support

As with all Texas Instruments products, the TIBPAL20R6-15CNT is designed to adhere to the highest quality standards, ensuring robust performance in a range of environmental conditions. Customers can also benefit from Texas Instruments' comprehensive technical support and documentation, making the integration of this PAL device into any project a smooth and reliable process.

Ordering Information

To order the TIBPAL20R6-15CNT or to learn more about its specifications and pricing, please visit the Texas Instruments official website or contact authorized distributors. Ensure that your project specifications match the capabilities of the TIBPAL20R6-15CNT for optimal performance and reliability.

You May Also Be Interested in

Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Lowest to $3.7536
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess