EN
  • EN
  • DE

TIBPAL16R4-25CFN

Part No TIBPAL16R4-25CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 25NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series IMPACT-X™ PAL®
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type PAL
Voltage - Input 5V
Speed 25 ns
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number TIBPAL16
Standard Package 46 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 365906-TIBPAL16R4-25CFN
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R4-25CFN CAD Model

Description

Overview of TIBPAL16R4-25CFN

The TIBPAL16R4-25CFN is a high-performance programmable array logic device designed by Texas Instruments. This device is part of the PAL (Programmable Array Logic) family, which is well-suited for implementing logic functions in a wide range of applications. The TIBPAL16R4-25CFN offers a flexible solution for system designers looking to customize logic circuits without the need for full custom IC development.

Key Features

  • Programmable Logic Device: The TIBPAL16R4-25CFN is a user-programmable logic device that allows for the implementation of custom logic functions. This feature provides designers with the flexibility to adapt the chip to various applications and change the logic as necessary.
  • High-Speed Performance: With a maximum propagation delay of 25ns, this device is optimized for high-speed applications, ensuring that critical timing requirements are met.
  • Standard Pin Configuration: The device comes in a standard 20-pin DIP (Dual In-line Package) making it compatible with a wide range of PCB layouts and easy to integrate into existing designs.
  • Low Power Consumption: Designed with power efficiency in mind, the TIBPAL16R4-25CFN helps to minimize power consumption, making it suitable for power-sensitive applications.

Applications

The versatile nature of the TIBPAL16R4-25CFN allows it to be used across various industries and applications. It is particularly useful in:

  • Automotive systems
  • Industrial control circuits
  • Communication systems
  • Data processing units
  • Custom logic implementations

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TIBPAL16R4-25CFN is no exception. Each device is rigorously tested to meet high standards, ensuring consistent performance and durability in a wide range of operating conditions.

Conclusion

The TIBPAL16R4-25CFN from Texas Instruments represents a reliable and flexible solution for designers looking to incorporate programmable logic into their systems. With its high-speed capabilities, low power consumption, and ease of integration, this PAL device is an excellent choice for a multitude of custom logic applications.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Lowest to $2.7793
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess