EN
  • EN
  • DE

TIBPAL16R8-15CN

Part No TIBPAL16R8-15CN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series IMPACT-X™ PAL®
Package Tube
Product Status Obsolete
Programmable Verified
Programmable Type PAL
Voltage - Input 5V
Speed 15 ns
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number TIBPAL16
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 365913-TIBPAL16R8-15CN
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R8-15CN CAD Model

Description

Product Overview

The TIBPAL16R8-15CN is a high-performance impact programmable array logic device from Texas Instruments, designed to meet the needs of high-speed logic designers. This device is part of the PAL (Programmable Array Logic) family, which are well-known for their reliability and versatility in the field of digital logic design.

Key Features

  • Speed: The TIBPAL16R8-15CN offers a fast propagation delay of 15ns, making it suitable for high-speed applications that require quick response times.
  • Programmability: This device provides the user with the flexibility to program logic functions based on their specific design requirements, allowing for a high degree of customization.
  • Output Configurations: It features eight output logic macrocells which can be configured as registered or combinatorial, providing versatility in output structure to suit various design scenarios.
  • Input/Output Pins: The device includes 20 pins with 10 inputs and 8 outputs, along with 2 dedicated input pins for clock and output enable functions, allowing for seamless integration into a wide range of circuits.
  • Power Consumption: With low power consumption, the TIBPAL16R8-15CN is an ideal choice for designs where power efficiency is a priority.
  • Package: The device comes in a standard 24-pin DIP (Dual In-line Package), which is compatible with most breadboards and sockets, making it easy to use in prototyping and production environments.

Applications

The TIBPAL16R8-15CN is suitable for a variety of applications, including but not limited to:

  • Control systems
  • Address decoding
  • Data processing systems
  • System logic for integration into larger IC systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TIBPAL16R8-15CN is no exception. It is manufactured to high standards to ensure consistent performance and reliability across a range of operating conditions.

Conclusion

With its combination of speed, programmability, and low power consumption, the TIBPAL16R8-15CN is an excellent choice for designers looking to implement customizable logic solutions in their systems. Its robust feature set and reliable performance make it a valuable component in any digital logic application.

You May Also Be Interested in

Altera
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess