EN
  • EN
  • DE

PAL20R8BMJS/883B

Part No PAL20R8BMJS/883B
Manufacturer Advanced Micro Devices
Catalog Embedded - PLDs (Programmable Logic Device)
Description OT PLD, 20NS, PAL-TYPE, TTL / - Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Advanced Micro Devices
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type PAL
Number of Macrocells 8
Voltage - Input 4.5V ~ 5.5V
Speed 25 ns
Mounting Type Through Hole
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 929992-PAL20R8BMJS/883B
Ultra Librarian 3D Model Ultra Librarian PAL20R8BMJS/883B CAD Model

Description

The PAL20R8BMJS/883B is a programmable logic device (PLD) integrated circuit.

  • Speed: 25 ns
  • Voltage Input Range: 4.5V to 5.5V
  • Programmable: Programmable
  • Device Type: PAL
  • Macrocells: 8
  • Mounting: Through-hole mounting
  • Package Type: 24-CDIP (0.300", 7.62mm)
  • Package: Bulk package
  • Quantity: 1 piece
  • Status: Active product offered by Advanced Micro Devices

You May Also Be Interested in

Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.1265 $63.1265
3+ $51.7960 $155.3880
4+ $50.1778 $200.7112
5+ $48.5585 $242.7925
7+ $46.9404 $328.5828
9+ $42.0847 $378.7623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 998 pieces
In Stock: 499 pieces Factory Stock: 499 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess