EN
  • EN
  • DE
  • IT

54AC175DMQB

Part No 54AC175DMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Clock Edge Trigger Type Positive Edge
High Level Output Current -24 mA
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 4
Number of Elements 1
Number of Pins 16
Propagation Delay 15 ns
RoHS Compliant
Win Source Part Number 1228045-54AC175DMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54AC175DMQB CAD Model

Description

The 54AC175DMQB is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the 54AC series, which is known for its robustness and reliability, especially in demanding military and aerospace applications.

The 54AC175DMQB is a quad D-type flip-flop with a clear function. It features four independent flip-flops with direct clear inputs. Each flip-flop has individual data (D) inputs and outputs (Q), as well as a common clock (CP) and a common clear (CLR) input. The flip-flops capture the data present at their D inputs on the rising edge of the clock signal, provided the clear input is not asserted. If the clear input is low, the Q outputs are immediately set to a low state, regardless of the other inputs.

This device is designed for use in a wide range of applications, including data storage, data transfer, and signal processing. Its fast setup and hold times make it ideal for high-speed operations, while its low power consumption is beneficial for power-sensitive designs.

Key Features:

  • Logic Type: Quad D-Type Flip-Flop
  • Logic Family: 54AC
  • Operating Temperature Range: Military-grade, ensuring reliability under extreme conditions
  • Package / Case: CDIP (Ceramic Dual In-line Package)
  • Supply Voltage: Compatible with 5V systems
  • High-Speed Performance: Fast propagation delays and setup times
  • Low Power Consumption: Suitable for battery-operated and power-saving applications

Texas Instruments' commitment to quality ensures that the 54AC175DMQB meets stringent standards, providing consistent performance and durability. Whether it's for critical military systems or advanced computing platforms, this integrated circuit is designed to meet the needs of the most challenging environments and applications.

For more detailed specifications, application notes, and support documentation, engineers and system designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Conexant Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1429 $72.1429
2+ $59.1942 $118.3884
3+ $57.3444 $172.0332
4+ $55.4946 $221.9784
5+ $53.6448 $268.2240
7+ $48.0953 $336.6671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess