EN
  • EN
  • DE
  • IT

1N5231BUR-1E3/TR

Part No 1N5231BUR-1E3/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR  /  Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 17 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-213AA
Supplier Device Package DO-213AA
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-1N5231BUR-1E3/TR
Standard Package 1
Win Source Part Number 1196519-1N5231BUR-1E3/TR
Ultra Librarian 3D Model Ultra Librarian 1N5231BUR-1E3/TR CAD Model

Description

Product Overview: 1N5231BUR-1E3/TR by Microchip Technology

The 1N5231BUR-1E3/TR is a high-quality Zener diode produced by Microchip Technology, a leader in the semiconductor industry. This diode is designed to provide precise voltage regulation, making it an essential component in a wide range of electronic circuits. The 1N5231BUR-1E3/TR offers a Zener voltage of 5.1V, making it suitable for applications requiring a stabilized voltage in this range.

Key Features

  • Zener Voltage: 5.1V with a tolerance of ±5%, providing reliable voltage regulation for your circuits.
  • Power Dissipation: Capable of dissipating up to 500mW of power, ensuring stable performance even under high load conditions.
  • Surface Mount Package: Comes in a convenient surface-mount DO-213AA package, allowing for easy integration into PCB designs and automated manufacturing processes.
  • Operating Temperature Range: With an operating temperature range of -55°C to +150°C, it is suitable for use in various environmental conditions.
  • High Reliability: Manufactured by Microchip Technology, this Zener diode is built to meet high-quality standards, ensuring long-term reliability for your electronic projects.

Applications

The 1N5231BUR-1E3/TR Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Reference elements in precision circuits
  • Switching operations in consumer electronics

Ordering Information

The part number 1N5231BUR-1E3/TR indicates the tape and reel packaging, which facilitates automated assembly processes, making it ideal for mass production requirements. When ordering, ensure to specify the correct part number to receive the product in this convenient packaging format.

With its precise voltage regulation and robust construction, the Microchip Technology 1N5231BUR-1E3/TR Zener diode is an excellent choice for designers and engineers looking to enhance the performance and reliability of their electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess