EN
  • EN
  • DE

48338-0099

Part No 48338-0099
Manufacturer Molex, LLC
Catalog Card Edge Connectors - Edgeboard Connectors
Description Conn Mini PCI Express Card Edge SKT 52 POS 0.8mm Solder RA SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold, Tin
Current Rating 500 mA
Housing Color Black
Housing Material Thermoplastic
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 52
Number of Contacts 52
Number of Positions 52
Number of Rows 2
Orientation Right Angle
Pitch 800 µm
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 993427-48338-0099
Categories Card Edge Connectors - Edgeboard Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 48338-0099 CAD Model

Description

This Molex connector is a 52-position, right angle connector with a pitch of 800 μm.

  • Positions: 52
  • Orientation: Right Angle
  • Pitch: 800 μm
  • Housing Material: Black thermoplastic
  • Termination: Solder
  • Contact Plating: Gold and tin
  • Current Rating: 500 mA
  • Category: Card edge connectors - edgeboard connectors
  • RoHS: Compliant
  • Alternative parts: 1775838-2, 2041119-1, 1775862-2, 67910-1002, 48338-0057, 10123824-A20LF0483380099, and 483380099
  • Supply and Demand: Shortage

You May Also Be Interested in

TE Connectivity
CONN EDGE DUAL FMALE 60POS 0.100 / 60 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Lowest to $4.3619
JAE Electronics
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm)
Lowest to $1.2207
TE Connectivity
CONN PCI EXP FMALE 36POS 0.039 / 36 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Lowest to $3.4926
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 84POS 0.024
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 12POS 0.100 / 12 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Lowest to $4.3326
Amphenol
CONN EDGE DUAL FML 44POS 0.100
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 40POS 0.031 / 40 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Lowest to $3.3476
TE Connectivity
CABLE REC ASSY, 84 P, VERT, SLIV
Lowest to $2.5450

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess