EN
  • EN
  • DE

A33003LLUATR-125

Part No A33003LLUATR-125
Manufacturer Allegro MicroSystems, LLC
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196053-A33003LLUATR-125
Categories Custom Parts
Manufacturer Allegro MicroSystems, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A33003LLUATR-125 CAD Model

Description

The A33003LLUATR-125 is a high-precision, programmable linear Hall-effect sensor IC from Allegro MicroSystems. It is designed for automotive and industrial applications requiring accurate and reliable linear position sensing.

Applications:

  • Throttle Position Sensing: Accurately measures the position of the throttle in automotive engines.
  • Pedal Position Sensing: Measures the position of accelerator and brake pedals in vehicles.
  • Valve Position Sensing: Detects the position of valves in industrial control systems.
  • Robotics: Provides position feedback for robotic joints and actuators.
  • Current Sensing: Measures current by sensing the magnetic field generated by the current-carrying conductor when used with a ferrite toroid.

Features:

  • Programmable Linear Output: The output voltage is linearly proportional to the applied magnetic field, and its sensitivity and offset can be programmed.
  • High Accuracy: Provides precise and reliable measurements with minimal drift over temperature and time.
  • Temperature Compensation: Integrated temperature compensation circuitry ensures stable performance over a wide temperature range.
  • EEPROM Programmability: The device's characteristics can be programmed and stored in EEPROM for customization.
  • Short-Circuit Protection: Includes output short-circuit protection to prevent damage in case of faults.
  • Automotive Grade: Qualified for automotive applications, meeting stringent quality and reliability requirements.
  • Low Noise: Excellent signal-to-noise ratio for accurate measurements in noisy environments.

Benefits:

  • Precise Position Sensing: Enables accurate and reliable position measurements in various applications.
  • Improved Control Systems: Enhances the performance of control systems by providing accurate feedback signals.
  • Reduced System Cost: Integrated features and programmability can simplify system design and reduce overall cost.
  • Enhanced Reliability: Automotive-grade qualification ensures high reliability in demanding environments.
  • Flexible Configuration: Programmable parameters allow customization for specific application requirements.

Additional Details:

The A33003LLUATR-125 is typically supplied in a small surface-mount package. It requires a regulated power supply, and its output voltage range is specified in the datasheet. The datasheet also provides detailed information on programming the device and its electrical characteristics. Allegro MicroSystems provides comprehensive documentation and support for this product. This device is often used in safety-critical automotive applications and meets relevant safety standards.

You May Also Be Interested in

Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Fuji Electric
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess