The Texas Instruments 74LS140N is a high-performance, dual-decade counter integrated circuit that is a part of the 74LS (Low-power Schottky) logic family. Designed to operate in a wide range of computing and logic systems, this device is known for its reliability and versatility.
Key Features:
- Dual 4-Input NAND Gates: The 74LS140N includes two independent 4-input NAND gates which provide a high degree of flexibility in circuit design.
- Low Power Consumption: As part of the LS series, this IC ensures low power consumption without compromising on speed, making it suitable for battery-operated and power-sensitive applications.
- High-Speed Operation: With a typical propagation delay time that is significantly lower compared to other logic families, the 74LS140N ensures high-speed operation which is crucial for performance-critical applications.
- Direct Clear Input: This feature provides a straightforward method to reset the counter to zero, which is essential for precise control in digital circuits.
- Wide Operating Temperature Range: The device can operate effectively across a broad temperature range, making it suitable for industrial applications with varying environmental conditions.
Applications:
The 74LS140N is commonly used in digital systems where logic gating, counting, or timing is required. Its applications span across:
- Computers and Computer Peripherals
- Consumer Electronics
- Embedded Systems
- Communication Devices
- Industrial Control Systems
Technical Specifications:
Parameter
Value
Supply Voltage (V<sub>CC)
4.75V to 5.25V
Input Voltage (V<sub>I)
0V to 5.25V
Operating Temperature
-55°C to 125°C
Logic Family
74LS
Function
Dual 4-Input NAND Gate
Package
PDIP-14
Whether designing a new system or troubleshooting an existing one, the Texas Instruments 74LS140N is a solid choice for engineers looking for a dependable and efficient logic solution.