EN
  • EN
  • DE
  • IT

IP4058CX8/LF,135

Part No IP4058CX8/LF,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD / EMI Filter 7-Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 33, 1.5k
Values R = 33 Ohms, 1.5 kOhms, C = 35pF
ESD Protection Yes
Operating Temperature Range -30°C ~ 85°C
Applications USB
Mounting SMD
Package 8-UFBGA, WLCSP
Dimension 0.075" L x 0.036" W (1.90mm x 0.91mm)
Height 0.026" (0.65mm)
Win Source Part Number 776822-IP4058CX8/LF,135
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IP4058CX8/LF,135 CAD Model

Description

The IP4058CX8/LF,135 is a cutting-edge integrated circuit (IC) developed by NXP Semiconductors, a renowned leader in the electronics industry. This advanced component is designed to meet the rigorous demands of modern electronic devices, offering a high level of functionality and reliability.

Key Features

  • Integrated Protection: The device features built-in protection circuits that safeguard against overvoltage, undervoltage, and overcurrent conditions, ensuring the longevity and stable operation of the end application.
  • Low Power Consumption: With its focus on energy efficiency, the IP4058CX8/LF,135 minimizes power consumption, making it ideal for battery-powered devices or applications where energy conservation is crucial.
  • High-Speed Interface Support: Designed to interface with high-speed signal lines, this IC is capable of handling fast data rates without compromising signal integrity, which is essential for high-performance communication applications.
  • Compact Footprint: The small package size allows for a more compact board design, providing flexibility in space-constrained applications without sacrificing performance.

Applications

The versatility of the IP4058CX8/LF,135 makes it suitable for a wide range of applications. It is commonly used in:

  • Mobile devices such as smartphones and tablets, where it provides protection and ensures stable operation.
  • Portable electronic devices, including GPS units and handheld gaming systems, where energy efficiency and compact design are valued.
  • High-speed data interfaces and USB hubs, where maintaining signal integrity is critical.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that comply with industry standards. The IP4058CX8/LF,135 is manufactured under stringent quality control measures, ensuring that each IC meets the high reliability standards expected from NXP products. Customers can trust in the durability and performance of this component for their critical applications.

Conclusion

In summary, the IP4058CX8/LF,135 from NXP Semiconductors is a robust, energy-efficient IC that offers protection features, high-speed data handling, and a compact form factor. It is an excellent choice for designers who require a reliable solution that can perform in a variety of demanding electronic environments.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 68 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess