EN
  • EN
  • DE
  • IT

TPSM83100SIUR

Part No TPSM83100SIUR
Manufacturer Texas Instruments
Catalog Board Mount AC DC Converters
Description 1.5-A HIGH EFFICIENCY BUCK-BOOST
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountDC DC Converters
Mfr Texas Instruments
Series TPSM
Part Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 1.6V
Voltage - Input (Max) 5.5V
Voltage - Output 1 1.2 ~ 5.5V
Current - Output (Max) 1.5A
Power (Watts) 8.25 W
Applications ITE (Commercial)
Features Adjustable Output
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TFDFN Module
Size / Dimension 0.10" L x 0.08" W x 0.05" H (2.6mm x 2.1mm x 1.3mm)
Supplier Device Package 8-μSIP (2.6x2)
Ultra Librarian 3D Model Ultra Librarian TPSM83100SIUR CAD Model

You May Also Be Interested in

Polytronics Technology Corp
AC/DC CONVERTER 5V +/-15V
Need more? Email Us
Omron
PS 150W 24V 6.5A DIRCT RMTCTRL
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 150V
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 15VDC OUTPUT
Need more? Email Us
Omron
AC/DC CONVERTER 48V 600W
Need more? Email Us
Omron
AC/DC CONVERTER 15V 105W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us
Omron
AC/DC CONVERTER 12V 156W
Need more? Email Us
Polytronics Technology Corp
SWITCHING POWER MODULE MEDICAL E
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5199 $55.1990
23+ $4.5291 $104.1693
35+ $4.3876 $153.5660
48+ $4.2461 $203.8128
61+ $4.1045 $250.3745
82+ $3.6799 $301.7518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess