EN
  • EN
  • DE

AFC5-05D12F

Part No AFC5-05D12F
Manufacturer Artesyn Embedded Technologies
Catalog Custom Parts (0 - A)
Description ARTESYN Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229124-AFC5-05D12F
Categories Custom Parts
Manufacturer Artesyn Embedded Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFC5-05D12F CAD Model

Description

The AFC5-05D12F is a DC-DC converter manufactured by Artesyn Embedded Technologies. It is designed to convert a DC voltage to a regulated DC voltage. Specifically, it steps down 5VDC input and provides a dual output of 12VDC.

Applications

  • Embedded Systems: Powering microcontrollers, sensors, and other components in embedded systems.
  • Industrial Automation: Supplying power to control circuits and instrumentation equipment in industrial environments.
  • Telecommunications Equipment: Used in networking equipment and communication systems to provide regulated power.
  • Medical Devices: Powering sensitive electronic components in medical instruments.
  • Automotive Electronics: Providing regulated power to electronic systems within vehicles.

Features

  • DC-DC Conversion: Converts a DC input voltage to a regulated DC output voltage.
  • High Efficiency: Designed for high efficiency to minimize power loss and heat generation.
  • Input Voltage Range: Accepts a wide range of input voltages.
  • Output Voltage Regulation: Provides stable and accurate output voltage regulation.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.

Benefits

  • Stable Power Supply: Provides a stable and reliable power supply for sensitive electronic components.
  • Efficient Operation: Minimizes power loss and heat generation, improving system efficiency.
  • Wide Input Voltage Range: Allows for flexible use with different power sources.
  • Protection Features: Protects the converter and connected equipment from damage due to overcurrent conditions.
  • Compact Size: Small package size allows for use in space-constrained applications.

Additional Details

The AFC5-05D12F typically features a wide input voltage range (e.g., 4.5V to 5.5V). The dual 12V output is beneficial to power operational amplifiers which require positive and negative power rails. It likely includes thermal shutdown protection. Consult the datasheet for precise electrical characteristics, input and output specifications, and safety certifications.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Linear Technology
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3963 $91.3963
2+ $74.9918 $149.9836
3+ $72.6483 $217.9449
4+ $70.3049 $281.2196
5+ $67.9614 $339.8070
6+ $60.9309 $365.5854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess