EN
  • EN
  • DE

V23100V4005A011

Part No V23100V4005A011
Manufacturer TE Connectivity
Catalog Reed Relays
Description RELAY REED SPST 500MA 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Reed Relays
Mfr TE Connectivity
Series V23100-V4, AXICOM
Package Tube
Product Status Discontinued
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 500 mA
Switching Voltage 200VAC, 200VDC - Max
Coil Current 10 mA
Coil Type Non Latching
Features Diode, Electrostatic Shield
Termination Style PC Pin
Must Operate Voltage 3.5 VDC
Must Release Voltage 0.75 VDC
Operate Time 0.75 ms
Release Time 0.15 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Ruthenium (Ru)
Coil Resistance 500 Ohms
Base Product Number V23100
Standard Package 800 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0030
Win Source Part Number 902428-V23100V4005A011
Ultra Librarian 3D Model Ultra Librarian V23100V4005A011 CAD Model

Description

The 902428-V23100V4005A011 is a Reed Relay from TE Connectivity.

  • Category: Relays - Reed Relays
  • Series: V23100-V4
  • Contact Form: SPST-NO (1 Form A)
  • Contact Material: Ruthenium (Ru)
  • Coil Voltage: 5VDC
  • Coil Resistance: 500 Ohms
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Style: Through-Hole
  • Package: Tube

You May Also Be Interested in

Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us
Coto Technology
RELAY (HG) 1FA 500 O 12 V BOM/MF
Need more? Email Us
Littelfuse Inc.
RELAY REED SPST 500MA 12V
Lowest to $8.7970
Coto Technology
RELAY REED SPST 500MA 12V
Lowest to $8.0286
Coto Technology
RELAY REED DPST 500MA 24V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 5V
Lowest to $4.9662
Coto Technology
RELAY REED SPST 500MA 5V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 5V
Need more? Email Us
Littelfuse Inc.
RELAY REED SPST 500MA 5V
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess