Products specifications Report Issue?

Category RelaysReed Relays
Manufacturer Coto Technology
Series MSS
Packaging Tube
Part Status Obsolete
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 2 A
Switching Voltage 500VAC, 500VDC - Max
Coil Current 24 mA
Coil Type Non Latching
Termination Style PC Pin
Coil Resistance 500 Ohms
Ultra Librarian 3D Model Ultra Librarian MSS41A12 CAD Model

You May Also Be Interested in

Standex-Meder Electronics
RELAY REED SPST 1A 5V
Lowest to $10.3827
ECAD model for SHV05-1A85-78D3K
Coto Technology
RELAY REED SPDT 250MA 5V
Need more? Email Us
ECAD model for 8L41-05-101
Coto Technology
RELAY REED SPST 500MA 5V
Need more? Email Us
ECAD model for 2204-05-411
Standex-Meder Electronics
REED RELAY SPST-NO 12V ATEX PLAS
Need more? Email Us
ECAD model for MRX12-1A71
Meder Electronic
Reed Relays high volt reed relay B-NC 50W 3A 24VDC
Need more? Email Us
ECAD model for HM24-1B69-06
Standex-Meder Electronics
RELAY REED DPST 1A 24V
Need more? Email Us
ECAD model for DIP24-2A72-21D
Standex-Meder Electronics
RELAY REED SPST 1A 5V
Need more? Email Us
ECAD model for BE05-1A85-P
Standex-Meder Electronics
RELAY REED SPDT 250MA 5V
Need more? Email Us
ECAD model for DIP05-1C90-51L
Littelfuse Inc.
RELAY REED SPST 500MA 24V
Need more? Email Us
ECAD model for HE721A2400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention