EN
  • EN
  • DE

GTL2003BQ,115

Part No GTL2003BQ,115
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description GTL2003 Series 5.5 V I2C 8-Bit Bidirectional Low Voltage Translator - DHVQFN-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Height 950 µm
Lead Free Lead Free
Length 4.6 mm
Logic Function Translator
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 0 V
Mount Surface Mount
Number of Bits 8
Number of Channels 8
Number of Pins 20
Operating Supply Voltage 3.6 V
Output Type Voltage
Packaging Tape & Reel (TR)
Propagation Delay 1.5 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Turn-On Delay Time 1.5 ns
Width 2.6 mm
Win Source Part Number 1172134-GTL2003BQ,115
Categories Interface - Specialized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GTL2003BQ,115 CAD Model

Description

Product Overview: GTL2003BQ,115 by NXP Semiconductors

The GTL2003BQ,115 is a high-performance, low-voltage 8-bit bidirectional translator IC designed by NXP Semiconductors. This device is particularly tailored for applications requiring voltage level translation from 0.8V to 3.6V, making it ideal for interfacing between low-voltage processors or microcontrollers and higher voltage peripheral components. Its versatility is further enhanced by its bidirectional nature, allowing for seamless data flow in both directions without the need for a direction control signal.

Key Features

  • Voltage Level Translation: Supports bidirectional voltage level translation between 0.8V and 3.6V without the need for an external direction control pin.
  • Compatibility: Compatible with standard operating voltages including 1.2V, 1.8V, 2.5V, and 3.3V, allowing for flexible use with a wide range of devices.
  • Low Power Consumption: Designed with power conservation in mind, it operates with minimal quiescent current, making it suitable for battery-powered applications.
  • High-Speed Operation: Capable of supporting high-speed signal transmission which is essential for modern, high-performance digital interfaces.
  • Bus Hold: Features bus hold on data inputs, which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • Package: Comes in a small and compact DHVQFN20 package, which is ideal for space-constrained applications.

Applications

The GTL2003BQ,115 is a versatile component that can be used in a variety of applications. It is particularly useful in scenarios where there is a need to bridge devices operating at different voltage levels. Typical applications include:

  • Mobile Devices
  • Computers and Laptops
  • Servers
  • Embedded Systems
  • Consumer Electronics
  • Communication Systems

Whether you are designing a new mobile device or upgrading an existing embedded system, the GTL2003BQ,115 provides the necessary functionality to ensure seamless communication between components operating at different voltage levels. Its small footprint, high-speed capabilities, and low power consumption make it an excellent choice for designers looking to optimize their systems for performance and efficiency.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 293 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess