Products specifications Report Issue?

Category Cable Assemblies - Circular Cable Assemblies
Mfr TE Connectivity
Package Bulk
Product Status Active
Base Product Number QCM007
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 916807-QCM007PC2DCM03
Ultra Librarian 3D Model Ultra Librarian QCM007PC2DCM03 CAD Model

Description

The QCM007PC2DCM03 Circular Cable Assembly is a versatile and reliable electronic component designed for various applications.

  • Series: QCM007
  • Package: Bulk
  • Customization Options: Length, cable type, shielding, and usage
  • Manufacturer: TE Connectivity
  • Product Status: Active
  • Package Quantity: 10 pcs

You May Also Be Interested in

Switchcraft Inc.
EN3, 2-METER CABLE, 6 PIN FEMALE / M12 Circular Connector Right Angle Pvc Cable One End
Need more? Email Us
ECAD model for CARAEN3C6F07990
Amphenol CONEC
CIRC CBL 4POS RCPT TO WIRE 0.66'
Need more? Email Us
ECAD model for 42-01033
Schneider Electric
FEMALE - M12 - 4-PIN - STRAIGHT
Need more? Email Us
ECAD model for XZCP1141L5
Phoenix Contact
SAC-5P- 2 0-647/FR SCO BK
Need more? Email Us
ECAD model for 1413836
Omron
CIRC CBL 4POS RCPT TO PLUG 6.56'
Need more? Email Us
ECAD model for XS2W-D421-D81-SA
Broadcom Limited
62114C1-DB
Lowest to $128.5927
ECAD model for 500002730
Switchcraft Inc.
CBL CIRC 3POS FMALE TO WIRE LEAD / Cable Assembly Patch Cord 2m 20AWG Circular 3 POS SKT Micro-Con-X®
Need more? Email Us
ECAD model for CARA162803S07990
Omron
CIRC CBL 4POS PLUG TO WIRE 16.4'
Need more? Email Us
ECAD model for XS2FA421GB0F
Molex, LLC
CIRC CBL 5POS RCPT TO WIRE 1'
Need more? Email Us
ECAD model for 1200700201

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention