EN
  • EN
  • DE

MC68EC000EI8R2

Part No MC68EC000EI8R2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M680X0 8MHZ 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EC000 Microprocessor IC series 1 Core, 32-Bit 8MHz 68-PLCC (24.21x24.21)
Manufacturer NXP
Series M680x0
Package Reel - TR
Part Status Obsolete
Core Processor EC000
Speed 8MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 68-LCC (J-Lead)
Case / Package 68-PLCC (24.21x24.21)
Family Name MC68
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883517-MC68EC000EI8R2
Ultra Librarian 3D Model Ultra Librarian MC68EC000EI8R2 CAD Model

Description

The MC68EC000EI8R2 is a high-performance microprocessor from NXP Semiconductors, designed to deliver efficient computation and control for a wide range of applications. This 32-bit processor, with a 16-bit data bus, is a member of the famous 68000 family, known for its rich instruction set and versatility.

Running at a clock speed of 8 MHz, the MC68EC000EI8R2 offers a balanced performance for embedded systems, while maintaining compatibility with the full 68000 line of processors. The processor is fabricated using HCMOS technology, which provides a robust platform for developing reliable and power-efficient products.

Key Features:

  • Architecture: 32-bit processing capability with a 16-bit data bus, allowing for powerful computing with efficient data handling.
  • Clock Speed: Operates at 8 MHz, offering a good balance between speed and power consumption.
  • Instruction Set: Includes a rich set of instructions that have been optimized for control-oriented applications.
  • Technology: Manufactured using HCMOS technology, ensuring low power usage and high immunity to noise.
  • Supply Voltage: Designed to operate at a supply voltage that is typical for embedded microprocessors, facilitating easy integration into system designs.
  • Package: Available in a PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and provides a compact footprint.

Applications:

The versatility of the MC68EC000EI8R2 makes it ideal for a variety of applications, including but not limited to:

  • Embedded control systems
  • Automotive electronics
  • Industrial automation
  • Telecommunication infrastructure
  • Consumer electronics

With its robust architecture and compatibility with a wide range of supporting hardware and software, the NXP MC68EC000EI8R2 microprocessor is a solid choice for designers looking to create sophisticated systems requiring reliable processing capabilities.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7226 $68.6130
11+ $11.2601 $123.8611
16+ $10.9078 $174.5248
22+ $10.5567 $232.2474
29+ $10.2044 $295.9276
38+ $9.1488 $347.6544
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess