Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 90 ns 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT27C040
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862089-AT27C040-90JC
Ultra Librarian 3D Model Ultra Librarian AT27C040-90JC CAD Model

Description

Microchip Technology AT27C040-90JC Overview

The AT27C040-90JC is a high-performance One-Time Programmable (OTP) EPROM (Erasable Programmable Read-Only Memory) chip produced by Microchip Technology. This device is designed to offer a reliable and durable storage solution for applications that require fast access to non-volatile memory. With its 4-megabit capacity, the AT27C040-90JC is suitable for a wide range of applications, including embedded systems, microcontroller-based applications, and various types of computer hardware that require firmware or software storage.

Key Features

  • Memory Capacity: The AT27C040-90JC provides a large storage capacity of 4 Mbit (512K x 8) which is ideal for storing boot code, firmware, or other critical data that must be preserved when power is removed.
  • Access Time: With an access time of 90 ns, this EPROM enables fast data retrieval, contributing to the overall performance and efficiency of the systems it is integrated into.
  • Programming Voltage: The programming of the device is facilitated by a 12.5V ± 0.5V programming voltage, which is standard for EPROM technologies.
  • Package Type: The AT27C040-90JC comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its compact size and durability, making it suitable for space-constrained applications.
  • Low Power Consumption: This device operates with low power consumption, which is critical for battery-powered or energy-sensitive applications.

Applications

The versatility of the AT27C040-90JC makes it an excellent choice for a variety of applications. It is commonly used in:

  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The AT27C040-90JC is manufactured to meet high standards, ensuring stable and reliable performance across diverse environmental conditions. It is designed to withstand the rigors of real-world applications, making it a trusted choice for designers and engineers looking for a memory solution that will not fail under pressure.

Overall, the AT27C040-90JC from Microchip Technology is a robust, high-speed memory component that offers the reliability and performance required by today's sophisticated electronic systems.

You May Also Be Interested in

Atmel
EPROM OTP 512K-bit 64K x 8 200ns 28-Pin SOIC
Need more? Email Us
ECAD model for AT27LV512R-20RC
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C1000PC-90
Amd
27C512 EPROM 64KX8 200NS DIP
Need more? Email Us
ECAD model for AM27C512-200
STMicroelectronics
IC EPROM UV 1MBIT 70NS 32CDIP
Lowest to $6.8660
ECAD model for M27C1001-70F1
Atmel
512K 32K x 16 OTP CMOS EPROM / EPROM OTP 512K-bit 32K x 16 85ns 44-Pin PLCC
Need more? Email Us
ECAD model for AT27C516-85JI
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C256B-12C6
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
ECAD model for MX27C4096PC-12
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C2000PC-12
Cypress Semiconductor Corp
32K x 8-Bit CMOS EPROM / EPROM UV 256K-bit 32K x 8 200ns 28-Pin Windowed CDIP
Need more? Email Us
ECAD model for CY27C256-200WC

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention