EN
  • EN
  • DE

CARAEN3C6F07990

Part No CARAEN3C6F07990
Manufacturer Switchcraft Inc.
Catalog Circular Cable Assemblies
Description EN3, 2-METER CABLE, 6 PIN FEMALE / M12 Circular Connector Right Angle Pvc Cable One End
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Switchcraft Inc.
Series EN3
Connector Type Circular 06 pos Female, Right Angle to Wire Leads
Length 6.56' (2.00m)
Cable Type Round
Color Black
Usage Industrial Environments - IP68
Win Source Part Number 770877-CARAEN3C6F07990
Popularity Medium
Supply and Demand Status Limited
Family Name CARAEN3C6F07990
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CARAEN3C6F07990 CAD Model

Description

The Switchcraft Inc. CARAEN3C6F07990 is a circular 06 pos female connector with right angle to wire leads.

  • Series: EN3
  • Win Source Part Number: 770877-CARAEN3C6F07990
  • Usage Rating: IP68
  • Cable Type: Round
  • Color: Black
  • Cable Length: 6.56 feet (2.00 meters)
  • Manufacturer: Switchcraft Inc.

You May Also Be Interested in

Amphenol CONEC
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CBL 4POS RCPT TO PLUG RA 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 3POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 3POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS RCPT TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 5POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 6POS PLUG TO WIRE 1.64'
Need more? Email Us
Molex, LLC
CIRC CBL 4POS RCPT TO WIRE 1'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS RCPT TO WIRE 1.64'
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess