Products specifications

Categories Cable Assemblies
Manufacturer Phoenix Contact
Series *
Part Status Obsolete(EOL)
Win Source Part Number 760372-1413836
Popularity Medium
Supply and Demand Status Balance
Family Name 1413836
Introduction Date April 09, 2015
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 1413836 CAD Model

Description

The Phoenix Contact 1413836 is a cable assembly that is now obsolete (EOL).

  • Popularity: Medium
  • Family: 1413836
  • Alternative Parts: 1424956
  • Introduction Date: April 09, 2015
  • EOL Date: Obsolete
  • ECCN: EAR99
  • Country of Origin: United States of America

You May Also Be Interested in

Amphenol Sine Systems Corp
CABLE ASSY MALE SNGL END 4POS 2M
Need more? Email Us
ECAD model for C112 10A054 020 10
Others
Need more? Email Us
ECAD model for 21M0200
Switchcraft Inc.
CBL CIRC 3POS MALE TO WIRE LEAD / Cable Assembly Patch Cord 2m 20AWG Circular 3 POS PIN Micro-Con-X®
Need more? Email Us
ECAD model for CARA162803P07990
TE Connectivity
CIRCULAR / Cable Assembly Circular 7 POS
Need more? Email Us
ECAD model for TCM007PC2DCM02
Phoenix Contact
CABLE 3POS
Need more? Email Us
ECAD model for 1501333
Alpha Wire
M12M 90DEG/M12M STR 24AWG 4POL / Cable Assembly 1m 24AWG RJ-45 to RJ-45 8 to 8 POS M-M Each
Need more? Email Us
ECAD model for DW04DR117 TL356
Alpha Wire
MINIM INTTHR TO MINIF STR 16AL / Cable Assembly 1m 18AWG Circular to Circular 4 POS M-F Each
Need more? Email Us
ECAD model for LR04KW108 YL356
Amphenol Sine Systems Corp
CABLE ASSY MALE SNGL END 3POS 2M
Need more? Email Us
ECAD model for C112 10A043 020 10
Amphenol Sine Systems Corp
CABLE ASSY MALE SNGL END 5POS 2M
Need more? Email Us
ECAD model for C112 10A065 020 10

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention