EN
  • EN
  • DE

202C621-51/164-0-CS1821

Part No 202C621-51/164-0-CS1821
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202C6
Package Bulk
Type Boot
Shell Size - Insert 21
Color Black
Material EPB, Flexible
Large Diameter Supplied 0.880" (22.35mm)
Large Diameter Recovered 0.460" (11.68mm)
Small Diameter Supplied 0.700" (17.78mm)
Small Diameter Recovered 0.320" (8.13mm)
Small Recovered Length 0.780" (19.81mm)
Total Length Recovered 5.250" (133.35mm)
Base Product Number 202C621
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1314431-202C621-51/164-0-CS1821
Ultra Librarian 3D Model Ultra Librarian 202C621-51/164-0-CS1821 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine Thermofit 202C6 is a heat shrink boot that comes in black color.

  • Color: black
  • Material: flexible and EPB
  • Category: cables, wires - management
  • Shell Size: 21
  • Large Diameter Supplied: 0.880 inches (22.35mm)
  • Small Diameter Supplied: 0.700 inches (17.78mm)
  • Large Diameter Recovered: 0.460 inches (11.68mm)
  • Small Diameter Recovered: 0.320 inches (8.13mm)
  • Small Recovered Length: 0.780 inches (19.81mm)
  • Total Length Recovered: 5.250 inches (133.35mm)
  • MSL Level: not applicable
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

TE Connectivity
OTHER ELASTOMERS / Heat Shrink
Need more? Email Us
TE Connectivity
222D953-25-15/180-0 / Heat Shrink
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink Boot - 90° Black 21
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink Boot - 90° Black 74
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
202K163-25-0-CS8712 / Heat Shrink
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 21
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0946 $80.0946
2+ $65.7183 $131.4366
3+ $63.6648 $190.9944
4+ $61.6112 $246.4448
5+ $59.5576 $297.7880
7+ $53.3968 $373.7776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,891 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess