EN
  • EN
  • DE

TC74A0-3.3VCTTR

Part No TC74A0-3.3VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 7 b
Features Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 25°C to 85°C (0°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1106096-TC74A0-3.3VCTTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Power Management, Thermal Management
Ultra Librarian 3D Model Ultra Librarian TC74A0-3.3VCTTR CAD Model

Description

Microchip Technology TC74A0-3.3VCTTR Temperature Sensor

The TC74A0-3.3VCTTR is a highly precise digital temperature sensor from Microchip Technology, designed to offer a seamless solution for thermal management within electronic systems. This sensor is a part of Microchip's TC74 series and is specifically calibrated for a 3.3V power supply voltage, making it an ideal choice for low-voltage applications.

Encased in a compact, 5-pin SOT-23 package, the TC74A0-3.3VCTTR is not only space-efficient but also provides a digital serial output that can be easily interfaced with most microcontrollers. The device operates over a temperature range of -40°C to +125°C, offering a resolution of 1°C and an accuracy of ±2°C, ensuring reliable and precise temperature readings for a wide range of applications.

One of the key features of the TC74A0-3.3VCTTR temperature sensor is its I²C-compatible two-wire serial interface, which simplifies integration into existing designs and allows for multiple sensors to be connected on the same bus. This is particularly useful for systems requiring temperature monitoring at several points.

With its low-power consumption, the TC74A0-3.3VCTTR is suitable for battery-powered devices, as it helps to extend battery life while maintaining accurate temperature monitoring. Additionally, the sensor's standby mode further reduces power consumption when active temperature monitoring is not required.

The TC74A0-3.3VCTTR is capable of alerting the host controller when the measured temperature exceeds a user-programmable set point. This feature enables the implementation of dynamic thermal management, where system parameters can be adjusted in response to temperature changes, protecting the system from overheating and improving performance.

Applications for the TC74A0-3.3VCTTR temperature sensor are diverse and include consumer electronics, PC peripherals, environmentally controlled systems, and industrial automation. Its robust design and easy integration make it an excellent choice for engineers and designers looking for a reliable temperature sensing solution.

Overall, the TC74A0-3.3VCTTR from Microchip Technology is a versatile and efficient temperature sensor that combines high accuracy with low power consumption, making it an essential component for thermal management in modern electronic systems.

You May Also Be Interested in

Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Maxim Integrated
1-Wire Digital Temperature Sensor with 1Kb Lockable EEPROM | SENSOR DIGITAL -55C-125C 8UMAX
Lowest to $8.8374
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $6.1120
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.6600

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0188 $50.4700
61+ $1.6565 $101.0465
94+ $1.6047 $150.8418
129+ $1.5529 $200.3241
167+ $1.5012 $250.7004
223+ $1.3459 $300.1357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess