EN
  • EN
  • DE

CP7041-000

Part No CP7041-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK END CAP BLACK / Heat Shrink Cap Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Raychem Cable Protection
Series ES
Package Bulk
Product Status Obsolete
Type Cap
Color Black
Material Polyolefin (PO), Semi-Rigid
Large Diameter Supplied 0.225" (5.72mm)
Large Diameter Recovered 0.050" (1.27mm)
Total Length Supplied 1.575" (40.01mm)
Base Product Number CP7041
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Standard Package 15,000
Win Source Part Number 1052979-CP7041-000
Ultra Librarian 3D Model Ultra Librarian CP7041-000 CAD Model

Description

This heat shrink cap is part of the ES series and is manufactured by TE Connectivity Raychem Cable Protection.

  • Win Source Part Number: 1052979-CP7041-000
  • Category: Cables, wires - management>heat shrink boots, caps
  • Color: Black
  • Material: Polyolefin (PO), semi-rigid material
  • Large Diameter Supplied: 0.225" (5.72mm)
  • Large Diameter Recovered: 0.050" (1.27mm)
  • Total Length Supplied: 1.575" (40.01mm)
  • Package: Bulk
  • Standard Package: 15,000 units
  • MSL Level: 1 (unlimited)
  • HTSUS: 3926.90.9985
  • Base Product Number: CP7041
  • Product Status: Obsolete

You May Also Be Interested in

TE Connectivity
222D953-25-15/180-0 / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 90DEG SZ12
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ46
Need more? Email Us
TE Connectivity
MISCELLANEOUS MOLDED / Heat Shrink
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART
Lowest to $21.5535
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ21 BLACK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess