Products specifications Report Issue?

Type Open Top, Grip
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.429" (10.90mm)
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Color Natural
Material Flammability Rating UL94 V-0
Housing Material Thermoplastic, Glass Filled
Current Rating (Amps) 3A
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1627455-881545-5
Ultra Librarian 3D Model Ultra Librarian 881545-5 CAD Model

You May Also Be Interested in

TE Connectivity
CONNECTOR SHUNT 2 P
Lowest to $4.6416
ECAD model for 142270-3
Harwin Inc.
JUMPER SKT OPEN TOP RED / 2 (1 x 2) Position Shunt Connector Red Open Top 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for M7581-05
Harwin Inc.
OPEN TOP JUMPER SOCKET MULTI-00E
Need more? Email Us
ECAD model for M7566-05
Samtec Inc.
CONN SHUNT
Lowest to $0.1516
ECAD model for SNT-100-BK-T
Sullins Connector Solutions
CONN JUMPER SHORTING .100" GOLD / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Lowest to $0.0581
ECAD model for QPC02SXGN-RC
Molex, LLC
CONN SHUNT OPEN TOP .100 GOLD
Need more? Email Us
ECAD model for 0015291026
Mill-Max Manufacturing Corp.
CONN SHUNT 7POS INSUL 2.54MM GLD / 7 (1 x 7) Position Shunt Connector Insulated 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for 339-10-107-40-000000
TE Connectivity
SHUNT 2MM 15AU 10PC = 1 STICK
Need more? Email Us
ECAD model for 382575-2
Amphenol
CONN SHUNT 2POS .100 LOPRO GOLD / 2 (1 x 2) Position Shunt Connector White Open Top 0.100" (2.54mm) Gold or Gold, GXT™
Lowest to $0.0875
ECAD model for 68786-102LF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5335 $50.6825
230+ $0.4378 $100.6940
355+ $0.4241 $150.5555
490+ $0.4104 $201.0960
635+ $0.3968 $251.9680
845+ $0.3557 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention