EN
  • EN
  • DE

MNT-108-BK-T

Part No MNT-108-BK-T
Manufacturer Samtec Inc.
Catalog Shunts, Jumpers
Description .100 C.L. SHUNT STRIP / 16 (2 x 8) Position Shunt Connector Black Open Top 0.100" (2.54mm) Tin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Shunts, Jumpers
Mfr Samtec Inc.
Series MNT
Package Bulk
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 16 (2 x 8)
Pitch 0.100" (2.54mm)
Height 0.240" (6.10mm)
Contact Finish Tin
Color Black
Material Flammability Rating UL94 V-0
Housing Material Liquid Crystal Polymer (LCP)
Current Rating (Amps) 3.9A per Contact
Base Product Number MNT-108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Names SAM11523,MNT-108-BK-T-ND
Standard Package 1
Win Source Part Number 1168423-MNT-108-BK-T
Ultra Librarian 3D Model Ultra Librarian MNT-108-BK-T CAD Model

Description

The MNT series open top shunt jumper is a high-quality connector that is ideal for use in electronic devices.

  • Pitch: 0.100" (2.54mm)
  • Color: Black
  • Contact Finish: Tin
  • Contact Finish Thickness: Not Specified
  • Package: Bulk
  • Voltage Rating: Not Specified
  • Gender: Female Sockets
  • Housing Material: Liquid Crystal Polymer (LCP)
  • Material Flammability Rating: UL94 V-0
  • Standard Package: 1
  • Positions/Pins (Grid): 16
  • Height: 0.240" (6.10mm)
  • MSL Level: 1 (Unlimited)
  • Current Rating (Amps): 3.9A per Contact
  • REACH: Unaffected
  • HTSUS: 8536.69.8000
  • Manufacturer: Samtec Inc.
  • Other Names: SAM11523, MNT-108-BK-T-ND, MNT-108

You May Also Be Interested in

Wurth Electronics Inc
JUMPER W/TEST PNT 1X2PINS 2.54MM
Lowest to $0.1746
NorComp Inc.
SHUNT 2MM LOW PROFILE .075" GOLD
Need more? Email Us
TE Connectivity
CONN SHUNT DUAL BEAM 15AU PCB
Lowest to $0.2557
TE Connectivity
SHUNT LP W/HANDLE 2 POS 30AU / 2 (1 x 2) Position Shunt Connector Black Open Top, Grip 0.100" (2.54mm) Gold
Lowest to $0.3064
Samtec Inc.
Lowest to $0.4133
Molex, LLC
CONN SHUNT OPEN TOP .100 GOLD
Need more? Email Us
Sullins Connector Solutions
CONN JUMPER SHORTING 1.27MM GOLD / Conn Jumper F 2 POS 1.27mm ST
Lowest to $0.2196
Harwin Inc.
1MM UNINSULATED SHORTING PLUG
Lowest to $0.5169
Samtec Inc.
CONN SHUNT 2POS / 2 (1 x 2) Position Shunt Connector Blue Open Top 0.100" (2.54mm) Gold
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess