EN
  • EN
  • DE

S1911-46R

Part No S1911-46R
Manufacturer Harwin Inc.
Catalog Shunts, Jumpers
Description JUMPER TIN SMD / 2 (1 x 2) Position Shunt Connector Non-Insulated 0.119" (3.02mm) Tin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Shunts, Jumpers
Mfr Harwin Inc.
Series E-Z-LINK
Package Tape & Reel
Product Status Active
Type Non-Insulated
Gender Non-Gendered
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.119" (3.02mm)
Height 0.038" (0.97mm)
Contact Finish Tin
Current Rating (Amps) 10A
Base Product Number S1911
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 845248-S1911-46R
Ultra Librarian 3D Model Ultra Librarian S1911-46R CAD Model

Description

The E-Z-LINK Shunt Jumper is a non-insulated connector designed for various electronic applications.

  • Pitch: 0.119" (3.02mm)
  • Contact Finish: Tin
  • Packaging: Tape & Reel
  • Number of Pieces: 4,000
  • Current Rating: 10A
  • Height: 0.038" (0.97mm)
  • Manufacturer: Harwin Inc.
  • Series: E-Z-LINK

You May Also Be Interested in

TE Connectivity
CONN POST SHUNT NOVO 2POS / 2 (1 x 2) Position Shunt Connector Red Open Top, Grip 0.100" (2.54mm) Gold
Lowest to $0.2560
NorComp Inc.
SHUNT 2MM LOW PROFILE .075" GOLD
Need more? Email Us
TE Connectivity
SHUNT .200 C/L LP 2 POS 15AU / 2 (1 x 2) Position Shunt Connector Black Open Top 0.200" (5.08mm) Gold
Lowest to $1.0799
Harwin Inc.
CLOSED TOP JUMPER SOCKET / 2 (1 x 2) Position Shunt Connector Black Closed Top, Grip 0.100" (2.54mm) Gold
Need more? Email Us
Amphenol FCI
CONN SHUNT 2POS .100 HIBOX 15AU
Lowest to $0.4366
Samtec Inc.
CONN SHUNT
Lowest to $0.2061
TE Connectivity
2P SHUNTSTECKER / 2 (1 x 2) Position Shunt Connector Green Open Top 0.100" (2.54mm) Gold
Need more? Email Us
Keystone Electronics
.200 SPACING TEST POINT JUMPER
Lowest to $0.3784
XKB Connection
Open-Top 2.54mm P=2.54mm Shunts, Jumpers RoHS
Lowest to $0.0294

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,221 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess