EN
  • EN
  • DE

339-10-107-40-000000

Part No 339-10-107-40-000000
Manufacturer Mill-Max Manufacturing Corp.
Catalog Shunts, Jumpers
Description CONN SHUNT 7POS INSUL 2.54MM GLD / 7 (1 x 7) Position Shunt Connector Insulated 0.100" (2.54mm) Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Shunts, Jumpers
Mfr Mill-Max Manufacturing Corp.
Series 339
Package Bulk
Type Insulated
Gender Male Pins
Number of Positions or Pins (Grid) 7 (1 x 7)
Pitch 0.100" (2.54mm)
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Material Flammability Rating UL94 V-0
Base Product Number 339-10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 3391010740000000,ED3273,3.39101074E+15
Standard Package 1
Win Source Part Number 1038170-339-10-107-40-000000
Ultra Librarian 3D Model Ultra Librarian 339-10-107-40-000000 CAD Model

Description

The 339-10-107-40-000000 is a shunt jumper connector manufactured by Mill-Max Manufacturing Corp.

  • Manufacturer: Mill-Max Manufacturing Corp.
  • Product Name: 339-10-107-40-000000
  • Status: Balanced
  • Type: 7-position insulated shunt jumper
  • Pitch: 0.100" (2.54mm)
  • Pins: Male

You May Also Be Interested in

Samtec Inc.
SHUNT JUMPER
Lowest to $0.2782
Samtec Inc.
Need more? Email Us
TE Connectivity
Lowest to $0.1575
Samtec Inc.
Need more? Email Us
Molex, LLC
CONN SHUNT OPEN TOP .100 GOLD
Need more? Email Us
TE Connectivity
CONN SHUNT DUAL BEAM 15AU PCB
Lowest to $0.2557
Samtec Inc.
Need more? Email Us
Samtec Inc.
CONN SHUNT
Lowest to $0.1498
TE Connectivity
SHUNT MOD.IV OPEN-TOP 2POS / 2 (1 x 2) Position Shunt Connector Green Open Top 0.100" (2.54mm) Gold
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess