Products specifications Report Issue?

Accessory Type Jackscrew, Thumb Screw
For Use With/Related Products AMPLIMITE Series
Length - Threaded Portion Below Head 0.210" (5.33mm)
Length - Below Head 0.405" (10.29mm)
Thread Size 4-40
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1625145-747784-8
Ultra Librarian 3D Model Ultra Librarian 747784-8 CAD Model

You May Also Be Interested in

3M
CONN PLUG 50POS STR SLDR CUP / 50 Position Plug Connector Free Hanging (In-Line) Solder Cup
Need more? Email Us
ECAD model for 10150-3000PE
TE Connectivity
Conn Nanominiature Rectangular SKT 15 POS 1.27mm Solder RA Thru-Hole
Need more? Email Us
ECAD model for 1589487-2
TE Connectivity
CONN D-SUB RCPT 9POS IDC / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 745201-7
Amphenol
CONN D-SUB PLUG 9POS R/A SLDR / 9 Position D-Sub Plug, Male Pins Connector
Lowest to $1.3282
ECAD model for D09P13A4GX00LF
TE Connectivity
CONN SOCKET 20-24AWG GOLD CRIMP / Socket Contact Gold Crimp 20-24 AWG Stamped
Lowest to $0.1334
ECAD model for 66504-3
Kycon, Inc.
CONN D-SUB PLUG 9POS VERT SLDR / 9 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for KF85X-ED-9P-BRJ
TE Connectivity
CONN D-SUB PLUG 9POS R/A SLDR / 9 Position D-Sub Plug, Male Pins Connector
Lowest to $2.8019
ECAD model for 5747840-5
Amphenol
CONN D-SUB RCPT 25P PNL MNT SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for L77DFB25STR063
TE Connectivity
Conn D-Subminiature SKT 25 POS 0.635mm ST Cable Mount 25 Terminal 1 Port
Need more? Email Us
ECAD model for 1925224-9

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention