Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Panasonic Electric Works
Series Y3B
Package Strip
Flat Flex Type FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 8
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.035" (0.88mm)
Locking Feature Flip Lock, Backlock
Cable End Type Tapered
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Liquid Crystal Polymer (LCP)
Voltage Rating 50V
Temperature Range - Operating -55°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.2A per Contact
Contact Finish Thickness Flash
Mating Cycles 20
Base Product Number AYF330835
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1315787-AYF330835A
Ultra Librarian 3D Model Ultra Librarian AYF330835A CAD Model

Description

The AYF330835A is a connector designed by Panasonic Electric Works.

  • Type: FFC, FPC (Flat Flexible) Connector
  • Positions: 8
  • Pitch: 0.012" (0.30mm)
  • Connector/Contact Type: Contacts, top and bottom
  • Cable End Type: Tapered
  • Locking Feature: Flip lock and backlock
  • Mounting Type: Surface mount, right angle
  • Height Above Board: 0.035" (0.88mm)
  • Voltage Rating: 50V
  • Housing Material: Liquid crystal polymer (LCP)
  • Actuator Material: LCP
  • Material Flammability Rating: UL94 V-0
  • Operating Temperature: -55°C to 85°C

You May Also Be Interested in

TE Connectivity
FLEX CABLE - AFH25T/AE25/AFH25T / EEPROM Serial-SPI 128K-bit 16K x 8 2.5V/3.3V/5V 8-Pin SOIC
Need more? Email Us
ECAD model for A9AAT-2502E
Omron
CONN FPC BOTTOM 25POS 0.30MM R/A
Need more? Email Us
ECAD model for XF3H-2555-31AR
Hirose Electric Co Ltd
CONN FFC BOTTOM 32POS 0.50MM R/A
Lowest to $1.3894
ECAD model for FH33-32S-0.5SH(10)
Hirose Electric Co Ltd
CONN FFC BOTTOM 15POS 0.50MM R/A
Lowest to $0.5556
ECAD model for FH12-15S-0.5SH(55)
Omron
CONN FPC 36POS 0.50MM R/A
Lowest to $1.4773
ECAD model for XF2M-3615-1A
Omron
CONN FPC 14POS 0.50MM R/A
Need more? Email Us
ECAD model for XF2M-1415-1A-R100
Hirose Electric Co Ltd
CONN FFC TOP 16POS 0.50MM R/A
Need more? Email Us
ECAD model for FH12A-16S-0.5SH
Omron
CONN FPC 18POS 0.50MM R/A
Lowest to $2.2866
ECAD model for XF2M-1815-1A-R100
Amphenol
CONN CIC BOTTOM 6POS 1MM R/A
Need more? Email Us
ECAD model for SFW6R-5STZE1LF

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention