Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr Amphenol ICC (Commercial Products)
Series DF
Package Tray
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 25
Number of Rows 2
Mounting Type Panel Mount, Through Hole
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 20.0µin (0.51µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 7.5A
Voltage Rating 300V
Color Black
Contact Form Machined
Dielectric Material Thermoplastic, Glass Filled
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 155°C
Base Product Number L77DFB25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 50
Win Source Part Number 1168441-L77DFB25STR063
Ultra Librarian 3D Model Ultra Librarian L77DFB25STR063 CAD Model

Description

This D-sub connector from Amphenol ICC (Commercial Products) is a female receptacle with 25 signal contacts.

  • Voltage Rating: 300V
  • Current Rating: 7.5A
  • Series: DF
  • Shell Size: 3 (DB, B)
  • Mounting Type: Panel Mount, Through Hole
  • Contact Finish: Gold, 20.0μin (0.51μm) thickness
  • Contact Form: Machined
  • Shell Material: Steel, Tin Plated Finish
  • Dielectric Material: Thermoplastic, Glass Filled
  • Operating Temperature: -55°C to 155°C
  • Package: Tray
  • Standard Package: 50

You May Also Be Interested in

Amphenol
CONN BACKSHELL 9POS 180DEG SHLD / 9 Position Two Piece Backshell Connector Silver 180° Shielded
Lowest to €4.5494
ECAD model for 8655MH0901BLF
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE
Lowest to €8.4167
ECAD model for 5205817-8
TE Connectivity
CONN SCREW RETAINER KIT 4PC
Lowest to €1.3070
ECAD model for 5205980-3
TE Connectivity
CONN D-SUB FEMALE SCREW LOCK
Lowest to €2.4336
ECAD model for 5745563-1
Amphenol FCI
CONN D-SUB PLUG 15P STR SLDR CUP
Need more? Email Us
ECAD model for DAM15P043
3M
CONN PLUG 26POS STR IDC / 26 Position Plug Connector Free Hanging (In-Line) IDC
Lowest to €1.7788
ECAD model for 10126-6000EC
TE Connectivity
CONN D-SUB PLUG 37POS R/A SOLDER
Need more? Email Us
ECAD model for 1-338171-2
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 9-1393480-9
Molex, LLC
Conn D-sub Rcpt 5POS Vert Sldr
Need more? Email Us
ECAD model for 173107-1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention