Products specifications Report Issue?

Connector Type Receptacle, Socket
Contact Gender Female
Contact Material Brass
Contact Plating Lead, Tin
Contact Style Socket
ELV Non-Compliant
Height 3.17 mm
Housing Color Natural
Housing Material Aluminium
Length 9.74 mm
Mating Retention With
Mount Through Hole
Number of Contacts 15
Number of Positions 15
Number of Rows 2
Orientation Horizontal
PCB Mount Alignment Without
PCB Mounting Orientation Horizontal
PCB Mount Retention Without
Pitch 635 µm
Preloaded Yes
RoHS Compliant
Row Spacing 1.016 mm
Tail Length 2.29 mm
Termination Through Hole
Win Source Part Number 1161724-1589487-2
Categories D - Sub Connectors
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1589487-2 CAD Model

Description

The TE Connectivity 1161724-1589487-2 is a 15-position receptacle socket connector with a pitch of 635 µm.

  • Positions: 15
  • Rows: 2
  • Pitch: 635 µm
  • Row Spacing: 1.016 mm
  • Termination: Through-Hole
  • Contact Material: Brass
  • Contact Plating: Lead-Tin
  • Housing Material: Aluminum
  • Housing Color: Natural
  • Height: 3.17 mm
  • Length: 9.74 mm
  • Contact Gender: Female
  • Contact Style: Socket
  • Type: D-sub Connector
  • Preloaded: Yes
  • Mating Retention: Yes
  • PCB Mounting Orientation: Horizontal
  • Tail Length: 2.29 mm
  • RoHS Compliant: Yes
  • ELV Compliant: No

You May Also Be Interested in

TE Connectivity
CONN D-SUB MOUNTING SCREW 4-40
Need more? Email Us
ECAD model for 5206052-3
NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .236\
Need more? Email Us
ECAD model for 160-000-014R031
TE Connectivity
D-Sub Tools&Hardware SCREWLOCK W
Lowest to $0.9260
ECAD model for 178877-1
ITT Cannon, LLC
CONN JACKPOST 12MM 4-40
Need more? Email Us
ECAD model for M83513/05-17
NorComp Inc.
HARDWARE THUMBSCREW M2.6
Need more? Email Us
ECAD model for 160-000-060R031
Amphenol
CONN SCREWLOCK DSUB FEMALE 4-40
Lowest to $1.1634
ECAD model for 863001060TLF
3M
CONN JACKSOCKET M2.5/M2.5 0.35\
Need more? Email Us
ECAD model for 3341-10BULK
TE Connectivity
CONN SCREWLOCK FEMALE 2 SETS/BAG
Need more? Email Us
ECAD model for 5207719-1
TE Connectivity
CONN D-SUB FEMALE SCREW LOCK
Need more? Email Us
ECAD model for 3-828102-1

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention