Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HD-20
Package Tray
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 9
Number of Rows 2
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (4-40)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Current Rating (Amps) 6A
Backset Spacing 0.318" (8.08mm)
Features Board Lock, Ground Strap, Grounding Indents
Voltage Rating 125V
Color Black
Contact Material Brass
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 5747840
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 57478405,2266-5747840-5,A32093
Standard Package 130
Win Source Part Number 1174844-5747840-5
Ultra Librarian 3D Model Ultra Librarian 5747840-5 CAD Model

Description

The TE Connectivity AMP Connectors 5747840-5 is a high-quality D-Sub Connector that has a voltage rating of 125V.

  • Voltage Rating: 125V
  • Current Rating: 6A
  • Features: Board lock, grounding indents, and a ground strap
  • Temperature Range: -55°C ~ 105°C
  • Supply and Demand Status: Balanced
  • Applications: Various applications

You May Also Be Interested in

3M
THUMBSCREW LOCK SDR SHELL 0.18\
Need more? Email Us
ECAD model for 12600-S-12
Cinch Connectivity Solutions
SCREWLOCK FEMALE 4-40
Need more? Email Us
ECAD model for D20418-42
Conec
D-Sub Connector RoHS
Lowest to $32.7274
ECAD model for 3007W2PCR49E40X
INGHAi
Connector Standard D-Sub, Male 9 Position 2 Row Solder Cup
Lowest to $0.5024
ECAD model for GDM09M-180
TE Connectivity
SCREWLOCK FEMALE 4-40 0.185\
Need more? Email Us
ECAD model for 5747877-3
3M
3341 JACKSOCKET (SCREWS ONLY)
Need more? Email Us
ECAD model for 3341 JACKSOCKET (SCR)
TE Connectivity
CONN D-SUB FEMALE SCREW LOCK
Need more? Email Us
ECAD model for 3-828102-1
HARTING
D SUB_FEMALE SCREW LOCK_18 MM AL
Need more? Email Us
ECAD model for 09670019960
C&K Components
D-Sub Standard Connectors
Lowest to $1,168.5715
ECAD model for 340102901B31SFR136

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4807 $52.0947
50+ $2.0354 $101.7700
77+ $1.9718 $151.8286
105+ $1.9082 $200.3610
136+ $1.8446 $250.8656
182+ $1.6538 $300.9916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,918 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention