Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDE-20
Package Tray
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination IDC, Discrete Wire
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 250V
Color Black
Dielectric Material Thermoplastic
Wire Gauge 22-26 AWG
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 745201
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Names 7452017,A31938
Standard Package 140
Win Source Part Number 1188947-745201-7
Ultra Librarian 3D Model Ultra Librarian 745201-7 CAD Model

Description

The 745201-7 is a 9-position receptacle connector with female sockets.

  • Positions: 9
  • Connector Type: D-sub
  • Rows: 2
  • Termination: IDC, discrete wire
  • Wire Gauge: 22-26 AWG
  • Contact Material: phosphor bronze
  • Contact Finish: gold
  • Contact Finish Thickness: 30.0 μin (0.76 μm)
  • Voltage Rating: 250V
  • Operating Temperature: -55°C ~ 105°C
  • Package: tray
  • Standard Package: 140
  • Suitable For: connectors, interconnects, and D-sub connectors

You May Also Be Interested in

TE Connectivity
CONN STANDOFF STUD M3.5 #4-40
Need more? Email Us
ECAD model for 552634-3
TE Connectivity
D-SUB ACCS
Need more? Email Us
ECAD model for 2-1393560-9
Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us
ECAD model for 86551007TLF
ITT Cannon, LLC
CONN JACKSCREW LP SLOTTED M5
Need more? Email Us
ECAD model for M83513/05-05
TE Connectivity
CONN D-SUB FEM SCREW LOCK KIT
Need more? Email Us
ECAD model for 828347-1
Amphenol
FEMALE SCREW LOCK 4-40
Need more? Email Us
ECAD model for 86551128TLF
HARTING
DSUB SCREW-LOCK FE UNC/M3 11MM
Need more? Email Us
ECAD model for 09670009974
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Lowest to $6.3008
ECAD model for 749087-1
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
ECAD model for 750831-1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention