Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr TE Connectivity
Series AMPLIMITE HD-20
Package Tray
Product Status Active
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Current Rating (Amps) 6A
Backset Spacing 0.318" (8.08mm)
Voltage Rating 125V
Color Black
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 745131
Standard Package 130 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 857630-745131-1
Ultra Librarian 3D Model Ultra Librarian 745131-1 CAD Model

Description

The TE Connectivity electronic component with the part number 857630-745131-1 is an active product.

  • Category: Connectors and Interconnects
  • Product Type: D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
  • Series: AMPLIMITE HD-20
  • Positions: 9
  • Color: Black
  • Connector Type: Receptacle
  • Contact Gender: Female Sockets
  • Contact Finish: Gold with a flash thickness
  • Package: Tray
  • Standard Package Quantity: 130 pieces
  • Connector Style: D-Sub
  • Voltage Rating: 125V
  • Current Rating: 6A
  • REACH Status: REACH affected
  • HTSUS Code: 8536.69.4040
  • Manufacturer: TE Connectivity
  • Base Product Number: 745131

You May Also Be Interested in

Conec
CONN D-SUB HD RCPT 44P R/A SLDR / 44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 242A26640X
Conec
CONN D-SUB PLUG 3POS R/A SLDR / 3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Need more? Email Us
ECAD model for 3003W3PXX58N40X
Molex, LLC
FCT DSUB / Position Connector
Need more? Email Us
ECAD model for 1731091158
Amphenol
CONN D-SUB PLUG 3POS VERT SLDR / 3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Need more? Email Us
ECAD model for LCC17-A3W3PE-AN0
Molex, LLC
CONN D-SUB RCPT 9POS VERT SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 1731090074
NorComp Inc.
CONN D-SUB PLUG 37P PNL MNT SLDR / 37 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for 171-037-113R911
Amphenol
CONN D-SUB RCPT 26POS R/A SLDR / 26, 26 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for L17H2990130
NorComp Inc.
CONN D-SUB PLUG 5POS PNL MNT / 5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Need more? Email Us
ECAD model for 680M5W5103L401
TE Connectivity
CONN D-SUB PLUG 9POS SLDR CUP / 9 Position D-Sub Plug, Male Pins Connector
Lowest to €0.6461
ECAD model for 5-747904-2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention