Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr Conec
Series 242A
Package Box
Connector Style D-Sub, High Density
Connector Type Receptacle, Female Sockets
Number of Positions 44
Number of Rows 3
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 3 (DB, B) High Density
Contact Type Signal
Flange Feature Housing/Shell (4-40)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Current Rating (Amps) 3A
Backset Spacing 0.314" (7.98mm)
Features Board Lock, Filter, Mounting Brackets
Voltage Rating 100V
Color Black
Contact Form Machined
Dielectric Material Thermoplastic
Contact Material Copper Alloy
Temperature Range - Operating -25°C ~ 85°C
Base Product Number 242A266
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1351873-242A26640X
Ultra Librarian 3D Model Ultra Librarian 242A26640X CAD Model

Description

The Conec 242A266 D-Sub Connector Assembly is a receptacle with female sockets and 44 positions.

  • Connector Type: D-Sub, High Density
  • Contact Type: Signal
  • Number of Positions: 44
  • Termination: Solder
  • Contact Finish: Gold with a Flash Finish Thickness
  • Shell Material: Steel with a Tin Plated Finish
  • Dielectric Material: Thermoplastic
  • Connector Layout: 3 (DB, B) High Density
  • Mounting Type: Through Hole, Right Angle
  • Voltage Rating: 100V
  • Ingress Protection: IP20
  • Material Flammability Rating: UL94 V-0
  • Operating Temperature: -25°C to 85°C
  • Current Rating: 3A
  • Package Quantity: 10
  • ECCN: EAR99
  • Features: Board Lock, Filter, Mounting Brackets

You May Also Be Interested in

Conec
CONN D-SUB PLUG 3POS R/A SLDR / 3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Need more? Email Us
ECAD model for 3003W3PXX58N40X
Cinch Connectivity Solutions
DSUB 50 M WW .585 G ZINC / 50 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for DD50PF179C
NorComp Inc.
CONN D-SUB RCPT 15POS R/A SLDR / 15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 189-015-513R491
TE Connectivity
CONN D-SUB RCPT 50POS VERT SLDR
Need more? Email Us
ECAD model for 745191-1
TE Connectivity
CONN D-SUB PLUG 25POS VERT SLDR
Need more? Email Us
ECAD model for 5745186-2
TE Connectivity
CONN D-SUB RCPT 25POS VERT SLDR
Need more? Email Us
ECAD model for 3-338315-2
Omron
CONN D-SUB PLUG 9POS VERT SLDR
Need more? Email Us
ECAD model for XM2E-0940-132L
Molex, LLC
FCT DSUB / Position Connector
Need more? Email Us
ECAD model for 1731091158
Conec
CONN D-SUB RCPT/PLUG 2P R/A SLDR / 2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Need more? Email Us
ECAD model for 302W2CSXX56N40X

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention