Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 5V, ±7.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 016678-GD75232DBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Family Name GD75232
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian GD75232DBR CAD Model

Description

The Texas Instruments GD75232DBR is a high-quality Integrated Circuit (IC) designed for seamless and efficient data communication. This product embodies Texas Instruments' commitment to innovation, reliability, and excellence.

  • Drivers and Receivers: Multiple, for versatile data transmission.
  • Drivers: Convert TTL input levels to balanced differential outputs.
  • Receivers: High input impedance, convert differential input signals to TTL-compatible outputs.
  • Supply Voltage Range: 4.5V to 5.5V
  • Data Rate: Up to 250kbps
  • Protection: Thermal shutdown and short-circuit protection
  • Package: 20-pin SSOP
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Texas Instruments
IC XMITTER PROGR LVDS 48-TSSOP
Lowest to €12.5400
ECAD model for DS90C365AMT/NOPB
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to €451.2470
ECAD model for DS90C032WGLQMLV
Infineon Technologies
IC TXRX CAN 1MBAUD 8DSOP
Lowest to €1.9206
ECAD model for TLE7250GVIOXUMA2
Analog Devices Inc.
IC TXRX RS-485/RS-422 8-SOIC
Lowest to €25.3504
ECAD model for ADM4855AR
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to €0.7448
ECAD model for TJA1051T/3,118
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to €0.2855
ECAD model for MAX202ICSE
Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to €1.0217
ECAD model for ADM485JR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ €0.2728 €51.8307
455+ €0.2238 €101.8502
705+ €0.2169 €152.8823
970+ €0.2100 €203.6541
1,255+ €0.2029 €254.6013
1,680+ €0.1819 €305.5793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 74,800 pieces
MOQ: 190 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention